Interquip Electronics Co., Ltd. Resonator SMCE-3225 8MHz

Description
SMCE-3225 8MHz 8pf 20ppm
Request a Quote
Description
SMCE-3225 8MHz 8pf 20ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonator - SMCE-3225 8MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
SMCE-3225 8MHz 8pf 20ppm

SMCE-3225 8MHz 8pf 20ppm

Supplier's Site

Technical Specifications

  Interquip Electronics Co., Ltd.
Product Category Resonators
Product Number SMCE-3225 8MHz
Product Name Resonator
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Resonator - SMCE-3225 10MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 MHz
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Resonator - SMCM-2016 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details