The SMCE-2520 THR 26MHZ is a surface mount ceramic crystal resonator designed for mobile communication applications. It operates at a nominal frequency of 26 MHz with a frequency tolerance of ±10 ppm at 25°C. The resonator supports load capacitance options of 7 pF or 9 pF, and it features excellent temperature tracking with a specified operating temperature range of -30°C to +85°C and a storage temperature range of -55°C to +125°C. The device has a maximum drive level of 100 µW and a shunt capacitance of 2 pF. Its equivalent series resistance (ESR) is specified at 80 Ω, with aging characteristics of ±1 ppm per year. Additionally, the resonator includes a built-in thermistor with a resistance of 100 kΩ and a B-constant of 4250 K, making it suitable for applications requiring temperature compensation. The product is RoHS compliant and lead-free, ensuring it meets environmental standards.
SMCE2520 THR 26MHZ 9PF ±10ppm
SMCE2520 THR 26MHZ 9PF ±10ppm
| Interquip Electronics Co., Ltd. | Interquip Electronics Co., Ltd. | |
|---|---|---|
| Product Category | Resonators | Resonators |
| Product Number | SMCE-2520 THR 26MHZ | SMCE-2520 THR 26MHZ |
| Product Name | Crystal Resonator | Crystal Resonator |
| Features / Standards | RoHS; Lead-Free | RoHS; Lead-Free |