General Pump Gear Reducer for Gas Engines ZGRS1125

Description
Gear reducer for 2.2 to 1, 1.125"; Shafted Engines, Up to 25 HP, J609A Flange, 47 and 66 Series pumps FEATURES Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings. Self-contained lubrication system. Uses 90W gear lube for quiet, long life operation. Protects pump from failure due to gearbox oil loss. Protects gearbox from failure due to oil loss in pump. Large, helical cut, hardened steel gears for quiet, long life operation. Large capacity crankcase. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass. Model ZGRS1000 for 1" keyed shaft. Model ZGRS1125 for 1.125" keyed shaft.
Datasheet
Description
Gear reducer for 2.2 to 1, 1.125"; Shafted Engines, Up to 25 HP, J609A Flange, 47 and 66 Series pumps FEATURES Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings. Self-contained lubrication system. Uses 90W gear lube for quiet, long life operation. Protects pump from failure due to gearbox oil loss. Protects gearbox from failure due to oil loss in pump. Large, helical cut, hardened steel gears for quiet, long life operation. Large capacity crankcase. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass. Model ZGRS1000 for 1" keyed shaft. Model ZGRS1125 for 1.125" keyed shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Reducer for Gas Engines - ZGRS1125 - General Pump
Mendota Heights, MN, USA
Gear Reducer for Gas Engines
ZGRS1125
Gear Reducer for Gas Engines ZGRS1125
Gear reducer for 2.2 to 1, 1.125"; Shafted Engines, Up to 25 HP, J609A Flange, 47 and 66 Series pumps FEATURES Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings. Self-contained lubrication system. Uses 90W gear lube for quiet, long life operation. Protects pump from failure due to gearbox oil loss. Protects gearbox from failure due to oil loss in pump. Large, helical cut, hardened steel gears for quiet, long life operation. Large capacity crankcase. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass. Model ZGRS1000 for 1" keyed shaft. Model ZGRS1125 for 1.125" keyed shaft.

Gear reducer for 2.2 to 1, 1.125"; Shafted Engines, Up to 25 HP, J609A Flange, 47 and 66 Series pumps

FEATURES

  • Eliminates need for belts and pulleys. Saves time and money.
  • Compact design for easier enclosure. Reduced size of mounting base.
  • Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings.
  • Self-contained lubrication system. Uses 90W gear lube for quiet, long life operation. Protects pump from failure due to gearbox oil loss. Protects gearbox from failure due to oil loss in pump.
  • Large, helical cut, hardened steel gears for quiet, long life operation.
  • Large capacity crankcase.
  • Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass.
  • Model ZGRS1000 for 1" keyed shaft.
  • Model ZGRS1125 for 1.125" keyed shaft.
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Gearboxes and Gearheads
Product Number ZGRS1125
Product Name Gear Reducer for Gas Engines
Gearing Helical
Gear Ratio 2.2 (X : 1)
Maximum Input Power 25 HP
Maximum Input Speed 3600 rpm
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

CH Series Marine Gearbox -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 4 to 6.73 (X : 1)
View Details
32mm Shaft, Type LC, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-322LC - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 10.91 inch (277 mm)
View Details
CaesarSpiral® Spiral Bevel Gearbox Solutions - KT-FL - KOFON Motion Group
Specs
Gearing Bevel / Miter
Gear Ratio 1 to 100 (X : 1)
Backlash 6 to 17 arcmin
View Details
Gearheads - P16 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details