General Pump Gear Reducer for Gas Engines ZGR0750

Description
2.4 to 1 Reduction for 3/4"; Shafted Engines, 3 to 5 HP, J609A (Series 49 & 50 at 1450 RPM) FEATURES Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings. Large, helical cut, hardened steel gears for quiet, long life operation. Large capacity crankcase. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass. Model ZGR0750 for 3/4" keyed shaft.
Datasheet
Description
2.4 to 1 Reduction for 3/4"; Shafted Engines, 3 to 5 HP, J609A (Series 49 & 50 at 1450 RPM) FEATURES Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings. Large, helical cut, hardened steel gears for quiet, long life operation. Large capacity crankcase. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass. Model ZGR0750 for 3/4" keyed shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Reducer for Gas Engines - ZGR0750 - General Pump
Mendota Heights, MN, USA
Gear Reducer for Gas Engines
ZGR0750
Gear Reducer for Gas Engines ZGR0750
2.4 to 1 Reduction for 3/4"; Shafted Engines, 3 to 5 HP, J609A (Series 49 & 50 at 1450 RPM) FEATURES Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings. Large, helical cut, hardened steel gears for quiet, long life operation. Large capacity crankcase. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass. Model ZGR0750 for 3/4" keyed shaft.

2.4 to 1 Reduction for 3/4"; Shafted Engines, 3 to 5 HP, J609A (Series 49 & 50 at 1450 RPM)

FEATURES

  • Eliminates need for belts and pulleys. Saves time and money.
  • Compact design for easier enclosure. Reduced size of mounting base.
  • Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings.
  • Large, helical cut, hardened steel gears for quiet, long life operation.
  • Large capacity crankcase.
  • Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass.
  • Model ZGR0750 for 3/4" keyed shaft.
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Gearboxes and Gearheads
Product Number ZGR0750
Product Name Gear Reducer for Gas Engines
Gearing Helical
Gear Ratio 2.4 (X : 1)
Maximum Input Power 5 HP
Maximum Input Speed 3500 rpm
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

GB12 60:1 Bronze - 735902 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
Gearboxes - 2166498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details