Pressure Switch, 15 Amps, 250 Volts, 360 Switching Pressure, Stainless Steel Stem and Nipple
| General Pump | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | YPRESSWITCHHPL |
| Product Name | Pressure Switch |
| Pressure Measurement | Gauge |
| Material | Liquid; Gas |
| Switch Point Range | 360 psi (253 m H2O) |
| Operating Temperature | 195 F (91 C) |