General Pump Gear Reducer YGR1000

Description
Gear reducer for 2.2 to 1 Reduction, Dual Bearings, 1"; Shafted Engines, 11 to 18 HP, J609B (47 Series at 1450 RPM) FEATURES Compact and lightweight Hardened steel helical gears for quiet operation Oil bath lubrication. Dual bearing design for extended life J609a Flange mounts to most gasoline engines
Datasheet
Description
Gear reducer for 2.2 to 1 Reduction, Dual Bearings, 1"; Shafted Engines, 11 to 18 HP, J609B (47 Series at 1450 RPM) FEATURES Compact and lightweight Hardened steel helical gears for quiet operation Oil bath lubrication. Dual bearing design for extended life J609a Flange mounts to most gasoline engines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Reducer - YGR1000 - General Pump
Mendota Heights, MN, USA
Gear Reducer
YGR1000
Gear Reducer YGR1000
Gear reducer for 2.2 to 1 Reduction, Dual Bearings, 1"; Shafted Engines, 11 to 18 HP, J609B (47 Series at 1450 RPM) FEATURES Compact and lightweight Hardened steel helical gears for quiet operation Oil bath lubrication. Dual bearing design for extended life J609a Flange mounts to most gasoline engines

Gear reducer for 2.2 to 1 Reduction, Dual Bearings, 1"; Shafted Engines, 11 to 18 HP, J609B (47 Series at 1450 RPM)

FEATURES

  • Compact and lightweight
  • Hardened steel helical gears for quiet operation
  • Oil bath lubrication.
  • Dual bearing design for extended life
  • J609a Flange mounts to most gasoline engines
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Gearboxes and Gearheads
Product Number YGR1000
Product Name Gear Reducer
Gearing Helical
Gear Ratio 2.2 (X : 1)
Maximum Input Power 11 to 18 HP
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

GB12 15:1 Bronze - 735900 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
Right Angle Gearboxes - GLIDE RIGHT™ Crossover -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Shaft Alignment Right Angle
View Details