General Pump Simplex Plunger Pumps, Solid Shaft T2031

Description
48 SERIES – SOLID SHAFT – 32 MM SOLID SHAFT Flows from 9.0 GPM to 11.0 GPM Sixplex plunger pump, solid shaft Forged brass manifold with an exclusive lifetime warranty Dual manifolds utilizing a common crankcase for efficient performance Perfect for high flow applications Unitized Stainless Steel inlet and discharge valves Solid ceramic plungers with continuously lubricated packings 48 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread Dual: 3/4";-14 BSP-F Discharge Port Thread: Dual 3/8";-19 BSP-F Shaft Diameter: 1.26 in./32 mm Pump Dimensions: 16.1"; x 11.2"; x 7.9"; Crankcase Oil Capacity 54.0 oz. Use GP Series 100 Oil
Datasheet
Description
48 SERIES – SOLID SHAFT – 32 MM SOLID SHAFT Flows from 9.0 GPM to 11.0 GPM Sixplex plunger pump, solid shaft Forged brass manifold with an exclusive lifetime warranty Dual manifolds utilizing a common crankcase for efficient performance Perfect for high flow applications Unitized Stainless Steel inlet and discharge valves Solid ceramic plungers with continuously lubricated packings 48 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread Dual: 3/4";-14 BSP-F Discharge Port Thread: Dual 3/8";-19 BSP-F Shaft Diameter: 1.26 in./32 mm Pump Dimensions: 16.1"; x 11.2"; x 7.9"; Crankcase Oil Capacity 54.0 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simplex Plunger Pumps, Solid Shaft - T2031 - General Pump
Mendota Heights, MN, USA
Simplex Plunger Pumps, Solid Shaft
T2031
Simplex Plunger Pumps, Solid Shaft T2031
48 SERIES – SOLID SHAFT – 32 MM SOLID SHAFT Flows from 9.0 GPM to 11.0 GPM Sixplex plunger pump, solid shaft Forged brass manifold with an exclusive lifetime warranty Dual manifolds utilizing a common crankcase for efficient performance Perfect for high flow applications Unitized Stainless Steel inlet and discharge valves Solid ceramic plungers with continuously lubricated packings 48 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread Dual: 3/4";-14 BSP-F Discharge Port Thread: Dual 3/8";-19 BSP-F Shaft Diameter: 1.26 in./32 mm Pump Dimensions: 16.1"; x 11.2"; x 7.9"; Crankcase Oil Capacity 54.0 oz. Use GP Series 100 Oil

48 SERIES – SOLID SHAFT – 32 MM SOLID SHAFT

  • Flows from 9.0 GPM to 11.0 GPM
  • Sixplex plunger pump, solid shaft
  • Forged brass manifold with an exclusive lifetime warranty
  • Dual manifolds utilizing a common crankcase for efficient performance
  • Perfect for high flow applications
  • Unitized Stainless Steel inlet and discharge valves
  • Solid ceramic plungers with continuously lubricated packings

48 Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread Dual: 3/4";-14 BSP-F
Discharge Port Thread: Dual 3/8";-19 BSP-F
Shaft Diameter: 1.26 in./32 mm
Pump Dimensions: 16.1"; x 11.2"; x 7.9";
Crankcase Oil Capacity 54.0 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number T2031
Product Name Simplex Plunger Pumps, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Liquid Flow 11.000 GPM (41.67 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Water Pumps - 1253564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 217.6 psi (153 m of Water)
Power Source 6 → 24 v
Pump Housing Material Aluminum; Anodised aluminium
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 100 Gpm - 936-2150-100 - Petersen Products Co.
Specs
Liquid Flow 100.000 GPM (378.79 L/min)
Media Water Pump
View Details