General Pump High Pressure MUD Plunger Pump MK9M8D

Description
HI PRESSURE “MUD” PUMP Flows from 19.6 GPM to 105.0 GPM High pressure “MUD” pump Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration Self cleaning ball valves Abrasion resistant packings and valves High heat dissipation power end Splash lubrication Quick servicing of packings (patent pending) Auxiliary PTO shaft available as an option SAE hydraulic drive options available Nickel-plated cast iron manifold
Datasheet
Description
HI PRESSURE “MUD” PUMP Flows from 19.6 GPM to 105.0 GPM High pressure “MUD” pump Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration Self cleaning ball valves Abrasion resistant packings and valves High heat dissipation power end Splash lubrication Quick servicing of packings (patent pending) Auxiliary PTO shaft available as an option SAE hydraulic drive options available Nickel-plated cast iron manifold
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure MUD Plunger Pump - MK9M8D - General Pump
Mendota Heights, MN, USA
High Pressure MUD Plunger Pump
MK9M8D
High Pressure MUD Plunger Pump MK9M8D
HI PRESSURE “MUD” PUMP Flows from 19.6 GPM to 105.0 GPM High pressure “MUD” pump Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration Self cleaning ball valves Abrasion resistant packings and valves High heat dissipation power end Splash lubrication Quick servicing of packings (patent pending) Auxiliary PTO shaft available as an option SAE hydraulic drive options available Nickel-plated cast iron manifold

HI PRESSURE “MUD” PUMP

  • Flows from 19.6 GPM to 105.0 GPM
  • High pressure “MUD” pump
  • Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration
  • Self cleaning ball valves
  • Abrasion resistant packings and valves
  • High heat dissipation power end
  • Splash lubrication
  • Quick servicing of packings (patent pending)
  • Auxiliary PTO shaft available as an option
  • SAE hydraulic drive options available
  • Nickel-plated cast iron manifold
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number MK9M8D
Product Name High Pressure MUD Plunger Pump
Pump Type Mud Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1090.0 psi (766 m of Water)
Liquid Flow 105.000 GPM (397.73 L/min)
HP 82.50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
CALMA Aluminum Pumps - WK900 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3625.9 psi (2549 m of Water)
Media Temperature 194 to 221 F (90 to 105 C)
View Details