General Pump High Pressure MUD Plunger Pump MK9M5D

Description
HI PRESSURE “MUD” PUMP Flows from 19.6 GPM to 105.0 GPM High pressure “MUD” pump Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration Self cleaning ball valves Abrasion resistant packings and valves High heat dissipation power end Splash lubrication Quick servicing of packings (patent pending) Auxiliary PTO shaft available as an option SAE hydraulic drive options available Nickel-plated cast iron manifold
Datasheet
Description
HI PRESSURE “MUD” PUMP Flows from 19.6 GPM to 105.0 GPM High pressure “MUD” pump Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration Self cleaning ball valves Abrasion resistant packings and valves High heat dissipation power end Splash lubrication Quick servicing of packings (patent pending) Auxiliary PTO shaft available as an option SAE hydraulic drive options available Nickel-plated cast iron manifold
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure MUD Plunger Pump - MK9M5D - General Pump
Mendota Heights, MN, USA
High Pressure MUD Plunger Pump
MK9M5D
High Pressure MUD Plunger Pump MK9M5D
HI PRESSURE “MUD” PUMP Flows from 19.6 GPM to 105.0 GPM High pressure “MUD” pump Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration Self cleaning ball valves Abrasion resistant packings and valves High heat dissipation power end Splash lubrication Quick servicing of packings (patent pending) Auxiliary PTO shaft available as an option SAE hydraulic drive options available Nickel-plated cast iron manifold

HI PRESSURE “MUD” PUMP

  • Flows from 19.6 GPM to 105.0 GPM
  • High pressure “MUD” pump
  • Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration
  • Self cleaning ball valves
  • Abrasion resistant packings and valves
  • High heat dissipation power end
  • Splash lubrication
  • Quick servicing of packings (patent pending)
  • Auxiliary PTO shaft available as an option
  • SAE hydraulic drive options available
  • Nickel-plated cast iron manifold
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number MK9M5D
Product Name High Pressure MUD Plunger Pump
Pump Type Mud Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 750.0 psi (527 m of Water)
Liquid Flow 105.000 GPM (397.73 L/min)
HP 51.60 HP
Unlock Full Specs
to access all available technical data

Similar Products

200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details