General Pump High Pressure MUD Plunger Pump KF5M5B

Description
HI PRESSURE “MUD” PUMP Flows from 19.6 GPM to 105.0 GPM High pressure “MUD” pump Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration Self cleaning ball valves Abrasion resistant packings and valves High heat dissipation power end Splash lubrication Quick servicing of packings (patent pending) Auxiliary PTO shaft available as an option SAE hydraulic drive options available Nickel-plated cast iron manifold
Datasheet
Description
HI PRESSURE “MUD” PUMP Flows from 19.6 GPM to 105.0 GPM High pressure “MUD” pump Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration Self cleaning ball valves Abrasion resistant packings and valves High heat dissipation power end Splash lubrication Quick servicing of packings (patent pending) Auxiliary PTO shaft available as an option SAE hydraulic drive options available Nickel-plated cast iron manifold
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure MUD Plunger Pump - KF5M5B - General Pump
Mendota Heights, MN, USA
High Pressure MUD Plunger Pump
KF5M5B
High Pressure MUD Plunger Pump KF5M5B
HI PRESSURE “MUD” PUMP Flows from 19.6 GPM to 105.0 GPM High pressure “MUD” pump Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration Self cleaning ball valves Abrasion resistant packings and valves High heat dissipation power end Splash lubrication Quick servicing of packings (patent pending) Auxiliary PTO shaft available as an option SAE hydraulic drive options available Nickel-plated cast iron manifold

HI PRESSURE “MUD” PUMP

  • Flows from 19.6 GPM to 105.0 GPM
  • High pressure “MUD” pump
  • Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration
  • Self cleaning ball valves
  • Abrasion resistant packings and valves
  • High heat dissipation power end
  • Splash lubrication
  • Quick servicing of packings (patent pending)
  • Auxiliary PTO shaft available as an option
  • SAE hydraulic drive options available
  • Nickel-plated cast iron manifold
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number KF5M5B
Product Name High Pressure MUD Plunger Pump
Pump Type Mud Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 750.0 psi (527 m of Water)
Liquid Flow 46.700 GPM (176.89 L/min)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details