General Pump Pressure Cleaning Pump AT0088B

Description
AT0088B Flows from 7.9 GPM to 13.2 GPM Aluminum or brass manifold Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original InterPump unitized Stainless Steel K01 inlet and outlet valves Ideal for drain cleaning and jetting applications Duplex pulsing action for improved impacted cleaning Also available in “L” left-handed versions
Description
AT0088B Flows from 7.9 GPM to 13.2 GPM Aluminum or brass manifold Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original InterPump unitized Stainless Steel K01 inlet and outlet valves Ideal for drain cleaning and jetting applications Duplex pulsing action for improved impacted cleaning Also available in “L” left-handed versions

Suppliers

Company
Product
Description
Supplier Links
Pressure Cleaning Pump - AT0088B - General Pump
Mendota Heights, MN, USA
Pressure Cleaning Pump
AT0088B
Pressure Cleaning Pump AT0088B
AT0088B Flows from 7.9 GPM to 13.2 GPM Aluminum or brass manifold Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original InterPump unitized Stainless Steel K01 inlet and outlet valves Ideal for drain cleaning and jetting applications Duplex pulsing action for improved impacted cleaning Also available in “L” left-handed versions

AT0088B

  • Flows from 7.9 GPM to 13.2 GPM
  • Aluminum or brass manifold
  • Die-cast, anodized aluminum, oil-bath crankcase
  • Solid ceramic plungers with continuously lubricated packings
  • The original InterPump unitized Stainless Steel K01 inlet and outlet valves
  • Ideal for drain cleaning and jetting applications
  • Duplex pulsing action for improved impacted cleaning
  • Also available in “L” left-handed versions
Supplier's Site

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number AT0088B
Product Name Pressure Cleaning Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 870.0 psi (612 m of Water)
Liquid Flow 22.480 GPM (85.15 L/min)
Discharge Size 0.750 inch (19.05 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA128S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Heavy Duty Process Pump according to API 610, 10 th ED. Series NCR -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Temperature 626 F (330 C)
View Details
Cadent™ 6 Syringe Pump - 102671 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details