Gauge, Glycerin Filled, Dual Scale, Bottom Mount
| General Pump | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | 320003 |
| Product Name | Pressure Gauge |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 5000 psi (0.0 to 3519 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |