General Pump Pulse Actuated Chemical Pump 100152

Description
Pulse-actuated chemical pump with ball valve. • 303 Stainless Steel body • EPDM diaphragm offers resilience and chemical compatibility • Mounts to one of the drive pump inlet valve ports by using a special valve adapter • Draws cleaning solution with each stroke of the drive pump • Permits cleaning solution application at system Pressure up to 1500 PSI • Integrated ball valve allows shut-off when using water Pressure up to 3000 PSI • New union style allows replacement of diaphragm without removing plumbing
Datasheet
Description
Pulse-actuated chemical pump with ball valve. • 303 Stainless Steel body • EPDM diaphragm offers resilience and chemical compatibility • Mounts to one of the drive pump inlet valve ports by using a special valve adapter • Draws cleaning solution with each stroke of the drive pump • Permits cleaning solution application at system Pressure up to 1500 PSI • Integrated ball valve allows shut-off when using water Pressure up to 3000 PSI • New union style allows replacement of diaphragm without removing plumbing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Actuated Chemical Pump - 100152 - General Pump
Mendota Heights, MN, USA
Pulse Actuated Chemical Pump
100152
Pulse Actuated Chemical Pump 100152
Pulse-actuated chemical pump with ball valve. • 303 Stainless Steel body • EPDM diaphragm offers resilience and chemical compatibility • Mounts to one of the drive pump inlet valve ports by using a special valve adapter • Draws cleaning solution with each stroke of the drive pump • Permits cleaning solution application at system Pressure up to 1500 PSI • Integrated ball valve allows shut-off when using water Pressure up to 3000 PSI • New union style allows replacement of diaphragm without removing plumbing

Pulse-actuated chemical pump with ball valve.

• 303 Stainless Steel body
• EPDM diaphragm offers resilience and chemical compatibility
• Mounts to one of the drive pump inlet valve ports by using a special valve adapter
• Draws cleaning solution with each stroke of the drive pump
• Permits cleaning solution application at system Pressure up to 1500 PSI
• Integrated ball valve allows shut-off when using water Pressure up to 3000 PSI
• New union style allows replacement of diaphragm without removing plumbing

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number 100152
Product Name Pulse Actuated Chemical Pump
Pump Type Diaphragm Pump; Injection Pump; Positive Displacement Pump; Pulse-Actuated
Discharge Pressure 1500.0 to 3000.0 psi (1055 to 2109 m of Water)
Liquid Flow 0.750 GPM (2.84 L/min)
Discharge Size 0.125 inch (3.17 mm)
Media Temperature 190 F (88 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details
NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details