Interpower International Power Cord 32A 3 Phase, 4P 5W 87530023

Description
Current Rating: 32A Voltage Rating: 200/346-240/415VAC Length: 2.5m Temperature Rating: -25ºC to 60ºC Ingress Protection Rating: IP44 Phase: 3 Phase Hour Designation: 6 Housing Color: Red/Black Plug Type: IEC 60309 Plug Part Number: 84152305 Jacket Strip: 50mm Conductor Strip: 10mm Cable Style: Intl Cable Size: 5x4.0mm² Cond. Color Code: Brn/Blk/Gray/Blue/Gr n-Yel Cable Type: H07RNF Cable Color: Black Cable Material: Rubber Cable Standard: EN 50525 CE Marking: yes
Request a Quote Datasheet
Description
Current Rating: 32A Voltage Rating: 200/346-240/415VAC Length: 2.5m Temperature Rating: -25ºC to 60ºC Ingress Protection Rating: IP44 Phase: 3 Phase Hour Designation: 6 Housing Color: Red/Black Plug Type: IEC 60309 Plug Part Number: 84152305 Jacket Strip: 50mm Conductor Strip: 10mm Cable Style: Intl Cable Size: 5x4.0mm² Cond. Color Code: Brn/Blk/Gray/Blue/Gr n-Yel Cable Type: H07RNF Cable Color: Black Cable Material: Rubber Cable Standard: EN 50525 CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
International Power Cord 32A 3 Phase, 4P 5W - 87530023 - Interpower
Oskaloosa, IA, United States
International Power Cord 32A 3 Phase, 4P 5W
87530023
International Power Cord 32A 3 Phase, 4P 5W 87530023
Current Rating: 32A Voltage Rating: 200/346-240/415VAC Length: 2.5m Temperature Rating: -25ºC to 60ºC Ingress Protection Rating: IP44 Phase: 3 Phase Hour Designation: 6 Housing Color: Red/Black Plug Type: IEC 60309 Plug Part Number: 84152305 Jacket Strip: 50mm Conductor Strip: 10mm Cable Style: Intl Cable Size: 5x4.0mm² Cond. Color Code: Brn/Blk/Gray/Blue/Gr n-Yel Cable Type: H07RNF Cable Color: Black Cable Material: Rubber Cable Standard: EN 50525 CE Marking: yes

Current Rating: 32A

Voltage Rating: 200/346-240/415VAC

Length: 2.5m

Temperature Rating: -25ºC to 60ºC

Ingress Protection Rating: IP44

Phase: 3 Phase

Hour Designation: 6

Housing Color: Red/Black

Plug Type: IEC 60309

Plug Part Number: 84152305

Jacket Strip: 50mm

Conductor Strip: 10mm

Cable Style: Intl

Cable Size: 5x4.0mm²

Cond. Color Code: Brn/Blk/Gray/Blue/Grn-Yel

Cable Type: H07RNF

Cable Color: Black

Cable Material: Rubber

Cable Standard: EN 50525

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 87530023
Product Name International Power Cord 32A 3 Phase, 4P 5W
Cord Color Black
Approvals EN 50525
Male End Type IEC 60309
Cord Length 98.43 inch (2500 mm)
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

North American 13Amp Cordset w/C13 Connector - 70403020183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Continental European 6Amp Power Cord - 86230010 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
United Kingdom/Ireland 3A Power Cord - 86240340 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
International 5x1.50mm² Harmonized Cable - 86020200 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details