Interpower International Cord Set 32A Single Phase 87520043

Description
Current Rating: 32A Voltage Rating: 200-250VAC Length: 2.5m Temperature Rating: -25ºC to 60ºC Ingress Protection Rating: IP44 Phase: Single Hour Designation: 6 Housing Color: Blue/Black Plug Type: IEC 60309 Connector Type: IEC 60309 Plug Part Number: 84132205 Connector Part Number: 84332205 Cable Style: Int'l Cable Size: 3x4.0mm² Cond. Color Code: Brown, Blue, Green/Yellow Cable Type: H07RNF Cable Color: Black Cable Material: Rubber Cable Standard: EN 50525 Approx. Stranding: 56/0.30mm Approx. Outer Diameter: 12.7 to 16.2mm CE Marking: yes
Request a Quote Datasheet
Description
Current Rating: 32A Voltage Rating: 200-250VAC Length: 2.5m Temperature Rating: -25ºC to 60ºC Ingress Protection Rating: IP44 Phase: Single Hour Designation: 6 Housing Color: Blue/Black Plug Type: IEC 60309 Connector Type: IEC 60309 Plug Part Number: 84132205 Connector Part Number: 84332205 Cable Style: Int'l Cable Size: 3x4.0mm² Cond. Color Code: Brown, Blue, Green/Yellow Cable Type: H07RNF Cable Color: Black Cable Material: Rubber Cable Standard: EN 50525 Approx. Stranding: 56/0.30mm Approx. Outer Diameter: 12.7 to 16.2mm CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
International Cord Set 32A Single Phase - 87520043 - Interpower
Oskaloosa, IA, United States
International Cord Set 32A Single Phase
87520043
International Cord Set 32A Single Phase 87520043
Current Rating: 32A Voltage Rating: 200-250VAC Length: 2.5m Temperature Rating: -25ºC to 60ºC Ingress Protection Rating: IP44 Phase: Single Hour Designation: 6 Housing Color: Blue/Black Plug Type: IEC 60309 Connector Type: IEC 60309 Plug Part Number: 84132205 Connector Part Number: 84332205 Cable Style: Int'l Cable Size: 3x4.0mm² Cond. Color Code: Brown, Blue, Green/Yellow Cable Type: H07RNF Cable Color: Black Cable Material: Rubber Cable Standard: EN 50525 Approx. Stranding: 56/0.30mm Approx. Outer Diameter: 12.7 to 16.2mm CE Marking: yes

Current Rating: 32A

Voltage Rating: 200-250VAC

Length: 2.5m

Temperature Rating: -25ºC to 60ºC

Ingress Protection Rating: IP44

Phase: Single

Hour Designation: 6

Housing Color: Blue/Black

Plug Type: IEC 60309

Connector Type: IEC 60309

Plug Part Number: 84132205

Connector Part Number: 84332205

Cable Style: Int'l

Cable Size: 3x4.0mm²

Cond. Color Code: Brown, Blue, Green/Yellow

Cable Type: H07RNF

Cable Color: Black

Cable Material: Rubber

Cable Standard: EN 50525

Approx. Stranding: 56/0.30mm

Approx. Outer Diameter: 12.7 to 16.2mm

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 87520043
Product Name International Cord Set 32A Single Phase
Cord Color Black
Approvals EN 50525
Male End Type IEC 60309
Cord Length 98.43 inch (2500 mm)
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x18 AWG Shielded Cable - 86024000 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Argentina 10Amp Cord Set w/Angled C13 Connector - 86270020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403050244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Japanese 3x1.25mm°� VCTF Cable - 86061020 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details