Interpower International Cord Set 16A Single Phase, 2P 3W 87510043

Description
Current Rating: 16A Voltage Rating: 200-250VAC Length: 2.5m Temperature Rating: -25ºC to 70ºC Ingress Protection Rating: IP44 Plug/Conn Phase: Single Phase Hour Designation: 6 Housing Color: Blue/Black Plug Type: IEC 60309 Connector Type: IEC 60309 Plug Part Number: 84131205 Connector Part Number: 84331205 Cable Style: Int'l Cable Size: 3x1.5mm² Cond. Color Code: Brown,Blue,Green/Yel low Cable Type: H05VVF Cable Color: Black Cable Material: PVC Cable Standard: EN 50525 Approx. Stranding: 30/0.25mm Approx. Outer Diameter: 7.4 to 9.4mm CE Marking: yes
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 200-250VAC Length: 2.5m Temperature Rating: -25ºC to 70ºC Ingress Protection Rating: IP44 Plug/Conn Phase: Single Phase Hour Designation: 6 Housing Color: Blue/Black Plug Type: IEC 60309 Connector Type: IEC 60309 Plug Part Number: 84131205 Connector Part Number: 84331205 Cable Style: Int'l Cable Size: 3x1.5mm² Cond. Color Code: Brown,Blue,Green/Yel low Cable Type: H05VVF Cable Color: Black Cable Material: PVC Cable Standard: EN 50525 Approx. Stranding: 30/0.25mm Approx. Outer Diameter: 7.4 to 9.4mm CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
International Cord Set 16A Single Phase, 2P 3W - 87510043 - Interpower
Oskaloosa, IA, United States
International Cord Set 16A Single Phase, 2P 3W
87510043
International Cord Set 16A Single Phase, 2P 3W 87510043
Current Rating: 16A Voltage Rating: 200-250VAC Length: 2.5m Temperature Rating: -25ºC to 70ºC Ingress Protection Rating: IP44 Plug/Conn Phase: Single Phase Hour Designation: 6 Housing Color: Blue/Black Plug Type: IEC 60309 Connector Type: IEC 60309 Plug Part Number: 84131205 Connector Part Number: 84331205 Cable Style: Int'l Cable Size: 3x1.5mm² Cond. Color Code: Brown,Blue,Green/Yel low Cable Type: H05VVF Cable Color: Black Cable Material: PVC Cable Standard: EN 50525 Approx. Stranding: 30/0.25mm Approx. Outer Diameter: 7.4 to 9.4mm CE Marking: yes

Current Rating: 16A

Voltage Rating: 200-250VAC

Length: 2.5m

Temperature Rating: -25ºC to 70ºC

Ingress Protection Rating: IP44 Plug/Conn

Phase: Single Phase

Hour Designation: 6

Housing Color: Blue/Black

Plug Type: IEC 60309

Connector Type: IEC 60309

Plug Part Number: 84131205

Connector Part Number: 84331205

Cable Style: Int'l

Cable Size: 3x1.5mm²

Cond. Color Code: Brown,Blue,Green/Yellow

Cable Type: H05VVF

Cable Color: Black

Cable Material: PVC

Cable Standard: EN 50525

Approx. Stranding: 30/0.25mm

Approx. Outer Diameter: 7.4 to 9.4mm

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 87510043
Product Name International Cord Set 16A Single Phase, 2P 3W
Cord Color Black
Approvals EN 50525
Male End Type IEC 60309
Cord Length 98.43 inch (2500 mm)
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Argentina 10Amp Cord Set w/Angled C13 Connector - 86270020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 15Amp Cordset w/C13 Connector - 70404030305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
United Kingdom/Ireland 10A Power Cord - 86240280 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 2x14 AWG Cable - 86030620 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details