Interpower International Power Cord 16A Single Phase, 2P 3W 87510033

Description
Current Rating: 16A Voltage Rating: 200-250VAC Length: 2.5m Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94V-2 Ingress Protection Rating: IP X4 Phase: Single Phase Hour Designation: 6 Housing Color: Blue/Black Connector Type: IEC60309 Connector Part Number: 84331205 Jacket Strip: 50mm Conductor Strip: 10mm Cable Style: Int'l Cable Size: 3x1.5mm² Cond. Color Code: Brown,Blue,Green/Yel low Cable Type: H05VVF Cable Color: Black Cable Material: PVC Cable Standard: EN50525 Approx. Stranding: 30/0.25mm Approx. Outer Diameter: 7.4 to 7.9mm CE Marking: yes
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 200-250VAC Length: 2.5m Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94V-2 Ingress Protection Rating: IP X4 Phase: Single Phase Hour Designation: 6 Housing Color: Blue/Black Connector Type: IEC60309 Connector Part Number: 84331205 Jacket Strip: 50mm Conductor Strip: 10mm Cable Style: Int'l Cable Size: 3x1.5mm² Cond. Color Code: Brown,Blue,Green/Yel low Cable Type: H05VVF Cable Color: Black Cable Material: PVC Cable Standard: EN50525 Approx. Stranding: 30/0.25mm Approx. Outer Diameter: 7.4 to 7.9mm CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
International Power Cord 16A Single Phase, 2P 3W - 87510033 - Interpower
Oskaloosa, IA, United States
International Power Cord 16A Single Phase, 2P 3W
87510033
International Power Cord 16A Single Phase, 2P 3W 87510033
Current Rating: 16A Voltage Rating: 200-250VAC Length: 2.5m Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94V-2 Ingress Protection Rating: IP X4 Phase: Single Phase Hour Designation: 6 Housing Color: Blue/Black Connector Type: IEC60309 Connector Part Number: 84331205 Jacket Strip: 50mm Conductor Strip: 10mm Cable Style: Int'l Cable Size: 3x1.5mm² Cond. Color Code: Brown,Blue,Green/Yel low Cable Type: H05VVF Cable Color: Black Cable Material: PVC Cable Standard: EN50525 Approx. Stranding: 30/0.25mm Approx. Outer Diameter: 7.4 to 7.9mm CE Marking: yes

Current Rating: 16A

Voltage Rating: 200-250VAC

Length: 2.5m

Temperature Rating: -25ºC to 70ºC

Flammability Rating: UL 94V-2

Ingress Protection Rating: IP X4

Phase: Single Phase

Hour Designation: 6

Housing Color: Blue/Black

Connector Type: IEC60309

Connector Part Number: 84331205

Jacket Strip: 50mm

Conductor Strip: 10mm

Cable Style: Int'l

Cable Size: 3x1.5mm²

Cond. Color Code: Brown,Blue,Green/Yellow

Cable Type: H05VVF

Cable Color: Black

Cable Material: PVC

Cable Standard: EN50525

Approx. Stranding: 30/0.25mm

Approx. Outer Diameter: 7.4 to 7.9mm

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 87510033
Product Name International Power Cord 16A Single Phase, 2P 3W
Cord Color Black
Approvals EN50525
Cord Length 98.43 inch (2500 mm)
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

North American 13Amp Cordset w/C13 Connector - 70403030244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
United Kingdom/Ireland Class II Power Cord - 86243060 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
North America NEMA 5-15 Power Cord - 70412000305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Australian 10A Hospital Grade Cord Set w/C13 Connector - 86210630 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details