Interpower International Cord Set 16A Single Phase, 2P 3W 87510013

Description
Current Rating: 16A Voltage Rating: 200-250VAC Length: 2.5m Temperature Rating: -10ºC to 70ºC Ingress Protection Rating: IP 44 Plug only Phase: Single Phase Hour Designation: 6 Housing Color: Blue/Black Plug Type: IEC 60309 Connector Type: IEC 60320 C19 Plug Part Number: 84131205 Connector Part Number: 68040221 Cable Style: Int'l Cable Size: 3x1.5mm² Cond. Color Code: Brown,Blue,Green/Yel low Cable Type: H05VVF Cable Color: Black Cable Material: PVC Cable Standard: EN 50525 Approx. Stranding: 30/0.25mm Approx. Outer Diameter: 7.4 to 9.4mm CE Marking: yes
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 200-250VAC Length: 2.5m Temperature Rating: -10ºC to 70ºC Ingress Protection Rating: IP 44 Plug only Phase: Single Phase Hour Designation: 6 Housing Color: Blue/Black Plug Type: IEC 60309 Connector Type: IEC 60320 C19 Plug Part Number: 84131205 Connector Part Number: 68040221 Cable Style: Int'l Cable Size: 3x1.5mm² Cond. Color Code: Brown,Blue,Green/Yel low Cable Type: H05VVF Cable Color: Black Cable Material: PVC Cable Standard: EN 50525 Approx. Stranding: 30/0.25mm Approx. Outer Diameter: 7.4 to 9.4mm CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
International Cord Set 16A Single Phase, 2P 3W - 87510013 - Interpower
Oskaloosa, IA, United States
International Cord Set 16A Single Phase, 2P 3W
87510013
International Cord Set 16A Single Phase, 2P 3W 87510013
Current Rating: 16A Voltage Rating: 200-250VAC Length: 2.5m Temperature Rating: -10ºC to 70ºC Ingress Protection Rating: IP 44 Plug only Phase: Single Phase Hour Designation: 6 Housing Color: Blue/Black Plug Type: IEC 60309 Connector Type: IEC 60320 C19 Plug Part Number: 84131205 Connector Part Number: 68040221 Cable Style: Int'l Cable Size: 3x1.5mm² Cond. Color Code: Brown,Blue,Green/Yel low Cable Type: H05VVF Cable Color: Black Cable Material: PVC Cable Standard: EN 50525 Approx. Stranding: 30/0.25mm Approx. Outer Diameter: 7.4 to 9.4mm CE Marking: yes

Current Rating: 16A

Voltage Rating: 200-250VAC

Length: 2.5m

Temperature Rating: -10ºC to 70ºC

Ingress Protection Rating: IP 44 Plug only

Phase: Single Phase

Hour Designation: 6

Housing Color: Blue/Black

Plug Type: IEC 60309

Connector Type: IEC 60320 C19

Plug Part Number: 84131205

Connector Part Number: 68040221

Cable Style: Int'l

Cable Size: 3x1.5mm²

Cond. Color Code: Brown,Blue,Green/Yellow

Cable Type: H05VVF

Cable Color: Black

Cable Material: PVC

Cable Standard: EN 50525

Approx. Stranding: 30/0.25mm

Approx. Outer Diameter: 7.4 to 9.4mm

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 87510013
Product Name International Cord Set 16A Single Phase, 2P 3W
Cord Color Black
Approvals EN 50525
Male End Type IEC 60309
Cord Length 98.43 inch (2500 mm)
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

South Africa 16Amp Cord Set - 86267030 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 5x2 AWG Cable - 86010700 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 5
View Details
North American 10Amp Power Cord - 70401000183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American NEMA 6-15 Cord Set w/Angled C19 - 86226080 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details