Interpower North American 10Amp Sheet E Power Cord 86557320

Description
Current Rating: 10A Voltage Rating: 250VAC Length: 3.00m/9.84ft Temperature Rating: -15ºC to +60ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.62mm - 8.51mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Length: 3.00m/9.84ft Temperature Rating: -15ºC to +60ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.62mm - 8.51mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American 10Amp Sheet E Power Cord - 86557320 - Interpower
Oskaloosa, IA, United States
North American 10Amp Sheet E Power Cord
86557320
North American 10Amp Sheet E Power Cord 86557320
Current Rating: 10A Voltage Rating: 250VAC Length: 3.00m/9.84ft Temperature Rating: -15ºC to +60ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.62mm - 8.51mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Current Rating: 10A

Voltage Rating: 250VAC

Length: 3.00m/9.84ft

Temperature Rating: -15ºC to +60ºC

Plug Type: IEC 60320 Sheet E

Plug Color: Black

Connector Type: Unterminated

Cable Style: North Am.

Conductor Size: 18 AWG

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 7.62mm - 8.51mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86557320
Product Name North American 10Amp Sheet E Power Cord
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Male End Type IEC 60320 Sheet E
Cord Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 13Amp Cordset w/C13 Connector - 70403030031 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Japanese Cord Set with C13 Connector - 86277180 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
North American 15Amp Cordset w/C13 Connector - 70404060305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North America NEMA 5-15 Power Cord - 70413000183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details