Interpower Italian 2.5Amp Cord Set w/C5 Connector 86557180

Description
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: 70ºC Plug Type: Italian 10A CEI 23-50 Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H03VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.8mm General Material: PVC CE Marking: yes
Request a Quote Datasheet
Description
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: 70ºC Plug Type: Italian 10A CEI 23-50 Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H03VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.8mm General Material: PVC CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Italian 2.5Amp Cord Set w/C5 Connector - 86557180 - Interpower
Oskaloosa, IA, United States
Italian 2.5Amp Cord Set w/C5 Connector
86557180
Italian 2.5Amp Cord Set w/C5 Connector 86557180
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: 70ºC Plug Type: Italian 10A CEI 23-50 Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H03VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.8mm General Material: PVC CE Marking: yes

Current Rating: 2.5A

Voltage Rating: 250VAC

Length: 1.80m/6.0ft

Temperature Rating: 70ºC

Plug Type: Italian 10A CEI 23-50

Plug Color: Black

Connector Type: IEC 60320 C5

Connector Color: Black

Cable Style: International

Conductor Size: 0.75mm²

Number of Conductors: 3

Cable Type: H03VV-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 5.8mm

General Material: PVC

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86557180
Product Name Italian 2.5Amp Cord Set w/C5 Connector
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
Male End Type CEI 23-16/7; Italian 10A CEI 23-50
Cord Length 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 10Amp Cordset w/C13 Connector - 70401020305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Argentina 10Amp Cord Set w/Angled C13 Connector - 86270040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
International 3x1.00mm² Harmonized Cable - 86020130 - Interpower
Specs
Cord Color Gray
Approvals EN 50525
Number of Conductors 3; 3
View Details
International 5x16.0mm² Harmonized Cable - 86020490 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details