Interpower Japanese 3Amp Cord Set w/C5 Connector 86557111

Description
Current Rating: 3A Voltage Rating: 125VAC Length: 1.80m/6.0ft Temperature Rating: 60ºC Plug Type: JIS 8303 Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: VCTF Cable Color: Black Cable Standard: JIS C 3005 Approx. Outer Diameter: 7.0mm General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 3A Voltage Rating: 125VAC Length: 1.80m/6.0ft Temperature Rating: 60ºC Plug Type: JIS 8303 Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: VCTF Cable Color: Black Cable Standard: JIS C 3005 Approx. Outer Diameter: 7.0mm General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Japanese 3Amp Cord Set w/C5 Connector - 86557111 - Interpower
Oskaloosa, IA, United States
Japanese 3Amp Cord Set w/C5 Connector
86557111
Japanese 3Amp Cord Set w/C5 Connector 86557111
Current Rating: 3A Voltage Rating: 125VAC Length: 1.80m/6.0ft Temperature Rating: 60ºC Plug Type: JIS 8303 Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: VCTF Cable Color: Black Cable Standard: JIS C 3005 Approx. Outer Diameter: 7.0mm General Material: PVC CE Marking: no

Current Rating: 3A

Voltage Rating: 125VAC

Length: 1.80m/6.0ft

Temperature Rating: 60ºC

Plug Type: JIS 8303

Plug Color: Black

Connector Type: IEC 60320 C5

Connector Color: Black

Cable Style: International

Conductor Size: 0.75mm²

Number of Conductors: 3

Cable Type: VCTF

Cable Color: Black

Cable Standard: JIS C 3005

Approx. Outer Diameter: 7.0mm

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86557111
Product Name Japanese 3Amp Cord Set w/C5 Connector
Cord Color Black
Approvals JIS C 3005
Number of Conductors 3; 3
Male End Type JIS 8303; JIS 8303
Cord Length 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Danish 10Amp Hospital Grade Cord Set W/C13 Connector - 86280220 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Danish 6Amp Hospital Grade Cord Set W/C13 Connector - 86280540 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 15Amp Cordset w/C13 Connector - 70404060244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
United Kingdom/Ireland 10A Power Cord - 86240280 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details