Interpower Australian Class II Cordset w/ C17 Connector 86532220

Description
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: 70ºC Plug Type: AS/NZS 3112 Plug Color: Black Connector Type: IEC 60320 C17 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 2 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.4mm +/-.20 General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: 70ºC Plug Type: AS/NZS 3112 Plug Color: Black Connector Type: IEC 60320 C17 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 2 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.4mm +/-.20 General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Australian Class II Cordset w/ C17 Connector - 86532220 - Interpower
Oskaloosa, IA, United States
Australian Class II Cordset w/ C17 Connector
86532220
Australian Class II Cordset w/ C17 Connector 86532220
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: 70ºC Plug Type: AS/NZS 3112 Plug Color: Black Connector Type: IEC 60320 C17 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 2 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.4mm +/-.20 General Material: PVC CE Marking: no

Current Rating: 10A

Voltage Rating: 250VAC

Length: 2.50m/8.2ft

Temperature Rating: 70ºC

Plug Type: AS/NZS 3112

Plug Color: Black

Connector Type: IEC 60320 C17

Connector Color: Black

Cable Style: International

Conductor Size: 1.0mm²

Number of Conductors: 2

Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 6.4mm +/-.20

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86532220
Product Name Australian Class II Cordset w/ C17 Connector
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
Male End Type AS 3112; AS/NZS 3112
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Australian 10Amp Power Cord - 86210020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240160 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Australian 10Amp Cordset w/C13 Connector - 86210690 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Australian 10Amp Cordset w/C13 Connector - 86210450 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details