Interpower North American Cordset w/Angled Nema 5-15 86470155

Description
Current Rating: 10A Voltage Rating: 125VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Angled NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cable Type: SVT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 5.84mm - 6.73mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -35ºC to +60ºC.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 125VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Angled NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cable Type: SVT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 5.84mm - 6.73mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -35ºC to +60ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American Cordset w/Angled Nema 5-15 - 86470155 - Interpower
Oskaloosa, IA, United States
North American Cordset w/Angled Nema 5-15
86470155
North American Cordset w/Angled Nema 5-15 86470155
Current Rating: 10A Voltage Rating: 125VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Angled NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cable Type: SVT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 5.84mm - 6.73mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -35ºC to +60ºC.

Current Rating: 10A

Voltage Rating: 125VAC

Length: 3.05m/10.0ft

Temperature Rating: -15ºC to +60ºC

Plug Type: Angled NEMA 5-15

Plug Color: Black

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: North Am.

Conductor Size: 18 AWG

Number of Conductors: 3

Cable Type: SVT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 5.84mm - 6.73mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -35ºC to +60ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86470155
Product Name North American Cordset w/Angled Nema 5-15
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Male End Type NEMA 5-15P; Angled NEMA 5-15
Cord Length 120 inch (3050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 10Amp Cordset w/C13 Connector - 70401020274 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American Gray 3x18 SJT Cable - 86060100 - Interpower
Specs
Cord Color Gray
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Japanese Power Cord - 86277310 - Interpower
Specs
Cord Color Gray
Approvals JIS C 3306 and 3005
Number of Conductors 3; 3
View Details
Australian 10Amp Power Cord - 86210020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details