Current Rating: 13A
Voltage Rating: 125VAC
Length: 1.80m/6.0ft
Temperature Rating: -15ºC to +60ºC
Plug Type: Angled NEMA 5-15
Plug Color: Black
Connector Type: IEC 60320 C13
Connector Color: Black
Cable Style: North Am.
Conductor Size: 16 AWG
Number of Conductors: 3
Cable Type: SJT
Cable Color: Black
Cable Standard: UL 62
Approx. Outer Diameter: 8.26mm - 9.14mm
General Material: PVC
CE Marking: no
REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
| Interpower | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 86460130 |
| Product Name | North American Cordset w/Angled Nema 5-15 |
| Cord Color | Black |
| Approvals | UL Listing Mark; UL 62 |
| Number of Conductors | 3; 3 |
| Male End Type | NEMA 5-15P; Angled NEMA 5-15 |
| Cord Length | 70.87 inch (1800 mm) |