Interpower North American Cordset w/Angled Nema 5-15 86430145

Description
Current Rating: 10A Voltage Rating: 125VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Angled NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cable Type: SVT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 5.84mm - 6.73mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -35ºC to +60ºC.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 125VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Angled NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cable Type: SVT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 5.84mm - 6.73mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -35ºC to +60ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American Cordset w/Angled Nema 5-15 - 86430145 - Interpower
Oskaloosa, IA, United States
North American Cordset w/Angled Nema 5-15
86430145
North American Cordset w/Angled Nema 5-15 86430145
Current Rating: 10A Voltage Rating: 125VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Angled NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cable Type: SVT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 5.84mm - 6.73mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -35ºC to +60ºC.

Current Rating: 10A

Voltage Rating: 125VAC

Length: 1.80m/6.0ft

Temperature Rating: -15ºC to +60ºC

Plug Type: Angled NEMA 5-15

Plug Color: Black

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: North Am.

Conductor Size: 18 AWG

Number of Conductors: 3

Cable Type: SVT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 5.84mm - 6.73mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -35ºC to +60ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86430145
Product Name North American Cordset w/Angled Nema 5-15
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Male End Type NEMA 5-15P; Angled NEMA 5-15
Cord Length 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North America NEMA 5-15 Power Cord 2.44m/8ft - 70411000244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American Gray 3x18 SJT Cable - 86060100 - Interpower
Specs
Cord Color Gray
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 3x4.0mm² H05VV-F Cable - 86065050 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 3x16 AWG Fillerless Cable - 86030520 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details