Interpower North American 10A Angled NEMA Cord Set 86410150

Description
Current Rating: 10A Voltage Rating: 125VAC Length: 2.44m/8.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Angled NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cable Type: SVT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.62mm - 8.51mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -35ºC to +60ºC.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 125VAC Length: 2.44m/8.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Angled NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cable Type: SVT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.62mm - 8.51mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -35ºC to +60ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American 10A Angled NEMA Cord Set - 86410150 - Interpower
Oskaloosa, IA, United States
North American 10A Angled NEMA Cord Set
86410150
North American 10A Angled NEMA Cord Set 86410150
Current Rating: 10A Voltage Rating: 125VAC Length: 2.44m/8.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Angled NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cable Type: SVT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.62mm - 8.51mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -35ºC to +60ºC.

Current Rating: 10A

Voltage Rating: 125VAC

Length: 2.44m/8.0ft

Temperature Rating: -15ºC to +60ºC

Plug Type: Angled NEMA 5-15

Plug Color: Black

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: North Am.

Conductor Size: 18 AWG

Number of Conductors: 3

Cable Type: SVT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 7.62mm - 8.51mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -35ºC to +60ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86410150
Product Name North American 10A Angled NEMA Cord Set
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Male End Type NEMA 5-15P; Angled NEMA 5-15
Cord Length 96.06 inch (2440 mm)
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom/Ireland 13A Power Cord - 86240320 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Japanese Cord Set with C13 Connector - 86277010 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240190 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
South Africa 2.5Amp Cord Set with C5 Connector - 86265350 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details