Interpower North American IEC 60320 C17 Connector Power Cord 86295820

Description
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -20°ºC to 60°ºC Plug Type: Unterminated Connector Type: IEC 60320 C17 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 2 Cond. Color Code: Black/White Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.3mm General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -20°ºC to 60°ºC Plug Type: Unterminated Connector Type: IEC 60320 C17 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 2 Cond. Color Code: Black/White Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.3mm General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American IEC 60320 C17 Connector Power Cord - 86295820 - Interpower
Oskaloosa, IA, United States
North American IEC 60320 C17 Connector Power Cord
86295820
North American IEC 60320 C17 Connector Power Cord 86295820
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -20°ºC to 60°ºC Plug Type: Unterminated Connector Type: IEC 60320 C17 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 2 Cond. Color Code: Black/White Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.3mm General Material: PVC CE Marking: no

Current Rating: 10A

Voltage Rating: 250VAC

Length: 2.50m/8.2ft

Temperature Rating: -20°ºC to 60°ºC

Plug Type: Unterminated

Connector Type: IEC 60320 C17

Connector Color: Black

Cable Style: North Am.

Conductor Size: 18 AWG

Number of Conductors: 2

Cond. Color Code: Black/White

Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 7.3mm

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86295820
Product Name North American IEC 60320 C17 Connector Power Cord
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
Male End Type Unterminated
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 10Amp Cordset w/C13 Connector - 70405060234 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 3x2.50mm² Harmonized Cable - 86020340 - Interpower
Specs
Cord Color Yellow
Approvals EN 50525
Number of Conductors 3; 3
View Details
Japanese Jumper Cord Set - 86254941 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
North American White 3x16 SJT Cable - 86060170 - Interpower
Specs
Cord Color White
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details