Interpower North American 20Amp Angled C19 Connector Power Cord 86295250

Description
Current Rating: 20A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: Unterminated Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: North Am. Conductor Size: 12 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 10.8mm - 12.1mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet
Description
Current Rating: 20A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: Unterminated Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: North Am. Conductor Size: 12 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 10.8mm - 12.1mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American 20Amp Angled C19 Connector Power Cord - 86295250 - Interpower
Oskaloosa, IA, United States
North American 20Amp Angled C19 Connector Power Cord
86295250
North American 20Amp Angled C19 Connector Power Cord 86295250
Current Rating: 20A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: Unterminated Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: North Am. Conductor Size: 12 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 10.8mm - 12.1mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Current Rating: 20A

Voltage Rating: 250VAC

Length: 2.50m/8.2ft

Temperature Rating: -15ºC to +60ºC

Plug Type: Unterminated

Connector Type: IEC 60320 C19

Connector Color: Black

Cable Style: North Am.

Conductor Size: 12 AWG

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 10.8mm - 12.1mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86295250
Product Name North American 20Amp Angled C19 Connector Power Cord
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Male End Type Unterminated
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 16Amp Cordset w/C19 Connector - 86235000 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Sheet I Jumper Cord Set 18A - 86262030 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 4x12 AWG Cable - 86030380 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 4; 4
View Details
Argentina 16Amp Cord Set with C19 Connector - 86270380 - Interpower
Specs
Cord Color Gray
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details