Current Rating: 2.5A
Voltage Rating: 250VAC
Length: 1.80m/6.0ft
Temperature Rating: -15ºC to 70ºC
Plug Type: NBR 14136
Plug Color: Black
Connector Type: IEC 60320 C5
Connector Color: Black
Cable Style: International
Conductor Size: 0.75mm²
Number of Conductors: 3
Cable Type: H05VV-F
Cable Color: Black
Cable Standard: EN 50525
Approx. Outer Diameter: 6.0mm to 7.6mm
General Material: PVC
CE Marking: no
REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
| Interpower | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 86286010 |
| Product Name | Brazil 2.5A Cord Set with C5 Connector |
| Cord Color | Black |
| Approvals | EN 50525 |
| Number of Conductors | 3; 3 |
| Male End Type | NBR 14136 |
| Cord Length | 70.87 inch (1800 mm) |