Flammability Rating: UL 94V-0
Dynamic Temp. Rating: -20ºC to 80ºC
Static Temp. Rating: -40ºC to 100ºC
Ingress Protection Rating: IP68/69k
NEMA Enclosure Rating: NEMA 6
Male Thread Type: PG48
Mounting Hole: 59.4mm
Wrenching Flats: 65mm
Number of Holes: 6
Diameter of Holes: 12.0mm
Torque Settings: 5.00N·m
General Material: Nylon 6/6
Color: Black
CE Marking: yes
REMARKS: "O" Ring included.
| Interpower | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 85825350 |
| Product Name | Multi Cable Liquid Tight Strain Relief |
| Material | Polyamide / Nylon® |