Current Rating: 10/5A
Voltage Rating: 125/250VAC
Temperature Rating: Ambient 85ºC
Electrical Life: 10000 cycles
Mechanical Life: 10000 cycles
Insulation Resistance: >100 Mega-Ohms
Internal Resistance: <100mOhms
Dielectric Strength: 3000VAC
Solder Tabs: 6/2.8mm
Terminal Material: Silver-plated
General Material: Thermoplastic
Color: Black
CE Marking: no
REMARKS: Voltage selector slides to select 230V or 115V. This voltage selector is not designed to be switched under load. Screw mounting holes 3.3mm. 4021-0512 on approvals.
| Interpower | |
|---|---|
| Product Category | Slide Switches |
| Product Number | 83710030 |
| Product Name | Double-pole, Double-throw Voltage Selector |
| Operating Temp | 185 F (85 C) |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) |
| Current Rating | 5 to 10 amps |
| AC Voltage Rating | 125 to 250 volts |