Interpower North American Fuse Fast Acting 1/4A 813AGC-1/4

Description
Current Rating: 1/4A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: ¼" x 1¼" Breaking Capacity: 35A General Material: Glass Color: Clear CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American Fuse Fast Acting 1/4A - 813AGC-1/4 - Interpower
Oskaloosa, IA, USA
North American Fuse Fast Acting 1/4A
813AGC-1/4
North American Fuse Fast Acting 1/4A 813AGC-1/4
Current Rating: 1/4A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: ¼" x 1¼" Breaking Capacity: 35A General Material: Glass Color: Clear CE Marking: no

Current Rating: 1/4A

Voltage Rating: 250VAC

Temperature Rating: 70ºC

Fuse Type: Fast Acting

Fuse Size: ¼" x 1¼"

Breaking Capacity: 35A

General Material: Glass

Color: Clear

CE Marking: no

Supplier's Site

Technical Specifications

  Interpower
Product Category Fuses
Product Number 813AGC-1/4
Product Name North American Fuse Fast Acting 1/4A
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3/4A - 813GMA-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
International Fuse Quick Acting 315mA - 81411321 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
North American Fuse Fast Acting 5A - 813ABC-5 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details