Interpower AC Source 1127

Description
The 1127 is an AC source from Interpower. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Protection: Over temperature; Input and Output over current Output current limit is adjustable from 0 to maximum available for the model in use Harmonic Distortion: 0.5% Closed box calibration Input: 115 VAC 50/60 Hz Voltage Range: 0-130 VAC, 0-260 VAC Frequency Range: 47-63 Hz Frequency Adjustment Range: 47-500 Hz North America/Japan Sockets 0-130 VAC 10A RMS Max Austria, Finland, Netherlands, Norway, Sweden, West Germany, India, Denmark, Switzerland, and Italy Sockets 0-260 VAC 220 VAC Nominal 5A RMS Max United Kingdom and Australia Sockets 0-260 VAC 240 VAC Nominal 5A RMS Max The Interpower 1127 International Power Source provides a low-cost, convenient source of AC power at various operating voltages and frequencies found around the world (typically 110–240VAC/50–60Hz) which is important for testing any products that are exported. Output power is delivered through one of two ranges. Low range (NEMA 5-20) and High range through one of the eight international sockets. With numerous plug patterns used around the world, engineers and designers need to verify that equipment and consumer electrical products will run safely and reliably on specific voltages and frequencies—before exporting. This makes testing during product development and prior to shipment very important.
Description
The 1127 is an AC source from Interpower. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Protection: Over temperature; Input and Output over current Output current limit is adjustable from 0 to maximum available for the model in use Harmonic Distortion: 0.5% Closed box calibration Input: 115 VAC 50/60 Hz Voltage Range: 0-130 VAC, 0-260 VAC Frequency Range: 47-63 Hz Frequency Adjustment Range: 47-500 Hz North America/Japan Sockets 0-130 VAC 10A RMS Max Austria, Finland, Netherlands, Norway, Sweden, West Germany, India, Denmark, Switzerland, and Italy Sockets 0-260 VAC 220 VAC Nominal 5A RMS Max United Kingdom and Australia Sockets 0-260 VAC 240 VAC Nominal 5A RMS Max The Interpower 1127 International Power Source provides a low-cost, convenient source of AC power at various operating voltages and frequencies found around the world (typically 110–240VAC/50–60Hz) which is important for testing any products that are exported. Output power is delivered through one of two ranges. Low range (NEMA 5-20) and High range through one of the eight international sockets. With numerous plug patterns used around the world, engineers and designers need to verify that equipment and consumer electrical products will run safely and reliably on specific voltages and frequencies—before exporting. This makes testing during product development and prior to shipment very important.

Suppliers

Company
Product
Description
Supplier Links
AC Source 1127
The 1127 is an AC source from Interpower. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Protection: Over temperature; Input and Output over current Output current limit is adjustable from 0 to maximum available for the model in use Harmonic Distortion: 0.5% Closed box calibration Input: 115 VAC 50/60 Hz Voltage Range: 0-130 VAC, 0-260 VAC Frequency Range: 47-63 Hz Frequency Adjustment Range: 47-500 Hz North America/Japan Sockets 0-130 VAC 10A RMS Max Austria, Finland, Netherlands, Norway, Sweden, West Germany, India, Denmark, Switzerland, and Italy Sockets 0-260 VAC 220 VAC Nominal 5A RMS Max United Kingdom and Australia Sockets 0-260 VAC 240 VAC Nominal 5A RMS Max The Interpower 1127 International Power Source provides a low-cost, convenient source of AC power at various operating voltages and frequencies found around the world (typically 110–240VAC/50–60Hz) which is important for testing any products that are exported. Output power is delivered through one of two ranges. Low range (NEMA 5-20) and High range through one of the eight international sockets. With numerous plug patterns used around the world, engineers and designers need to verify that equipment and consumer electrical products will run safely and reliably on specific voltages and frequencies—before exporting. This makes testing during product development and prior to shipment very important.

The 1127 is an AC source from Interpower. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Protection: Over temperature; Input and Output over current
  • Output current limit is adjustable from 0 to maximum available for the model in use
  • Harmonic Distortion: 0.5%
  • Closed box calibration
  • Input: 115 VAC 50/60 Hz
  • Voltage Range: 0-130 VAC, 0-260 VAC
  • Frequency Range: 47-63 Hz
  • Frequency Adjustment Range: 47-500 Hz

North America/Japan Sockets

  • 0-130 VAC
  • 10A RMS Max

Austria, Finland, Netherlands, Norway, Sweden, West Germany, India, Denmark, Switzerland, and Italy Sockets

  • 0-260 VAC
  • 220 VAC Nominal
  • 5A RMS Max

United Kingdom and Australia Sockets

  • 0-260 VAC
  • 240 VAC Nominal
  • 5A RMS Max

The Interpower 1127 International Power Source provides a low-cost, convenient source of AC power at various operating voltages and frequencies found around the world (typically 110–240VAC/50–60Hz) which is important for testing any products that are exported. Output power is delivered through one of two ranges. Low range (NEMA 5-20) and High range through one of the eight international sockets.

With numerous plug patterns used around the world, engineers and designers need to verify that equipment and consumer electrical products will run safely and reliably on specific voltages and frequencies—before exporting. This makes testing during product development and prior to shipment very important.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1127
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10360-30-2u-27701 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 30 amps
View Details