Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BARE CONDUCTOR WIRE AND CABLE
HAMILTON PRODUCTS, INC.
SBC-28 -- BUSS WIRE
Hamilton Products, Inc.
Buss Wire
SBC-28
Description
Buss Wire
Hamilton Products, Inc.
Done
Description
Buss Wire
Suppliers
Company
Product
Description
Supplier Links
Hamilton Products, Inc.
Sherburne, NY, USA
Buss Wire
SBC-28
Buss Wire
SBC-28
Buss Wire
Buss Wire
Supplier's Site
Technical Specifications
Hamilton Products, Inc.
Product Category
Bare Conductor Wire and Cable
Product Number
SBC-28
Product Name
Buss Wire
Conductor Type
Solid
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Crimped Wire
1806027
Specs
International
0.1400 mm² (2.17E-4 in²)
View Details
TE Connectivity
Oriented Wire
2420726-1
Specs
Width
5.91 inch (150 mm)
Thickness
0.0945 inch (2.4 mm)
View Details
New England Wire Technologies Corporation
Standard Braided Copper Cable
Specs
Conductor Type
Stranded
Cable Conductor
Copper and Copper Alloys
Conductor Weight
3.33E-4 to 1.09 lbs/ft (4.96E-4 to 1.62 g/mm)
View Details
BRIM Electronics, Inc.
Copperweld Antenna Wire
1330
Specs
Conductor Type
Stranded
Cable Conductor
Copper and Copper Alloys
North American
20 to 14 AWG
View Details