Hamilton Products, Inc. Nickel Plated Cu Tubular Braids 9172

Description
Braided Wire
Description
Braided Wire

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Cu Tubular Braids - 9172 - Hamilton Products, Inc.
Sherburne, NY, USA
Nickel Plated Cu Tubular Braids
9172
Nickel Plated Cu Tubular Braids 9172
Braided Wire

Braided Wire

Supplier's Site

Technical Specifications

  Hamilton Products, Inc.
Product Category Bare Conductor Wire and Cable
Product Number 9172
Product Name Nickel Plated Cu Tubular Braids
Conductor Type Tubular Braid
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire - 1806056 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.2500 mm² (3.88E-4 in²)
View Details
Signal Wire & Cable - CQ06693001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 18 AWG
View Details
Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details
Solid Soft Drawn Tinned Copper Wire - 1300 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 44 to 4 AWG
View Details