Hamilton Products, Inc. Stainless Steel Tubular Braids 8322-T430

Description
Braided Wire
Description
Braided Wire

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Tubular Braids - 8322-T430 - Hamilton Products, Inc.
Sherburne, NY, USA
Stainless Steel Tubular Braids
8322-T430
Stainless Steel Tubular Braids 8322-T430
Braided Wire

Braided Wire

Supplier's Site

Technical Specifications

  Hamilton Products, Inc.
Product Category Bare Conductor Wire and Cable
Product Number 8322-T430
Product Name Stainless Steel Tubular Braids
Conductor Type Tubular Braid
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire - 1806038 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Oriented Wire - 2420728-1 - TE Connectivity
Specs
Width 5.91 inch (150 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details
Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details