Hamilton Products, Inc. Silver Plated Cu Flat Braids 7240

Description
Braided Wire
Description
Braided Wire

Suppliers

Company
Product
Description
Supplier Links
Silver Plated Cu Flat Braids - 7240 - Hamilton Products, Inc.
Sherburne, NY, USA
Silver Plated Cu Flat Braids
7240
Silver Plated Cu Flat Braids 7240
Braided Wire

Braided Wire

Supplier's Site

Technical Specifications

  Hamilton Products, Inc.
Product Category Bare Conductor Wire and Cable
Product Number 7240
Product Name Silver Plated Cu Flat Braids
Conductor Type Flat Braid
Unlock Full Specs
to access all available technical data

Similar Products

Tinned Copper Oval Shielding and Bonding Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0037 to 0.4730 lbs/ft (0.0055 to 0.7039 g/mm)
North American 2 to 22 AWG
View Details
Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details
Stainless Steel Oval Braided Wire - NES 481836-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0719 lbs/ft (0.1071 g/mm)
View Details
Parallel Pair Cable - 08PE2LF003 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 26 AWG
View Details