Hamilton Products, Inc. Silver Plated Cu Tubular Braids 7177

Description
Braided Wire
Description
Braided Wire

Suppliers

Company
Product
Description
Supplier Links
Silver Plated Cu Tubular Braids - 7177 - Hamilton Products, Inc.
Sherburne, NY, USA
Silver Plated Cu Tubular Braids
7177
Silver Plated Cu Tubular Braids 7177
Braided Wire

Braided Wire

Supplier's Site

Technical Specifications

  Hamilton Products, Inc.
Product Category Bare Conductor Wire and Cable
Product Number 7177
Product Name Silver Plated Cu Tubular Braids
Conductor Type Tubular Braid
Unlock Full Specs
to access all available technical data

Similar Products

Oriented Wire - 2420719-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Extra Flexible Round Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 2.40E-4 to 0.0231 lbs/ft (3.57E-4 to 0.0344 g/mm)
View Details
Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details