Hamilton Products, Inc. Silver Plated Cu Tubular Braids 7110

Description
Braided Wire
Description
Braided Wire

Suppliers

Company
Product
Description
Supplier Links
Silver Plated Cu Tubular Braids - 7110 - Hamilton Products, Inc.
Sherburne, NY, USA
Silver Plated Cu Tubular Braids
7110
Silver Plated Cu Tubular Braids 7110
Braided Wire

Braided Wire

Supplier's Site

Technical Specifications

  Hamilton Products, Inc.
Product Category Bare Conductor Wire and Cable
Product Number 7110
Product Name Silver Plated Cu Tubular Braids
Conductor Type Tubular Braid
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire - 1806038 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Signal Wire & Cable - 9567093001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Tinned Copper Oval Shielding and Bonding Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0037 to 0.4730 lbs/ft (0.0055 to 0.7039 g/mm)
North American 2 to 22 AWG
View Details
Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details