Continental Cordage Corporation 7/64" 164 Tinned Copper Tubular Braid - Continental Cordage 164

Description
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 164, 7/64-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 164 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 7/64 STRAND COUNT : 24 AMPERAGE (AMPS) : 19 STANDARDS/APPROVALS : ASTM B33
Description
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 164, 7/64-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 164 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 7/64 STRAND COUNT : 24 AMPERAGE (AMPS) : 19 STANDARDS/APPROVALS : ASTM B33

Suppliers

Company
Product
Description
Supplier Links
7/64
Savage, MN, United States
7/64" 164 Tinned Copper Tubular Braid - Continental Cordage
CCCTB164-7/64
7/64" 164 Tinned Copper Tubular Braid - Continental Cordage CCCTB164-7/64
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 164, 7/64-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 164 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 7/64 STRAND COUNT : 24 AMPERAGE (AMPS) : 19 STANDARDS/APPROVALS : ASTM B33

Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 164, 7/64-inch


MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 164 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 7/64 STRAND COUNT : 24 AMPERAGE (AMPS) : 19 STANDARDS/APPROVALS : ASTM B33

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number CCCTB164-7/64
Product Name 7/64" 164 Tinned Copper Tubular Braid - Continental Cordage
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details