Continental Cordage Corporation 5/64" 163 Tinned Copper Tubular Braid - Continental Cordage 163

Description
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 163, 5/64-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 163 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 5/64 STRAND COUNT : 24 AMPERAGE (AMPS) : 16 STANDARDS/APPROVALS : ASTM B33
Description
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 163, 5/64-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 163 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 5/64 STRAND COUNT : 24 AMPERAGE (AMPS) : 16 STANDARDS/APPROVALS : ASTM B33

Suppliers

Company
Product
Description
Supplier Links
5/64
Savage, MN, United States
5/64" 163 Tinned Copper Tubular Braid - Continental Cordage
CCCTB163-5/64
5/64" 163 Tinned Copper Tubular Braid - Continental Cordage CCCTB163-5/64
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 163, 5/64-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 163 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 5/64 STRAND COUNT : 24 AMPERAGE (AMPS) : 16 STANDARDS/APPROVALS : ASTM B33

Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 163, 5/64-inch


MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 163 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 5/64 STRAND COUNT : 24 AMPERAGE (AMPS) : 16 STANDARDS/APPROVALS : ASTM B33

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number CCCTB163-5/64
Product Name 5/64" 163 Tinned Copper Tubular Braid - Continental Cordage
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details