Continental Cordage Corporation 7/64" 134 Tinned Copper Tubular Braid - Continental Cordage 134

Description
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 134, 7/64-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 134 AVAILABILITY : In Stock TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 7/64 STRAND COUNT : 16 AMPERAGE (AMPS) : 19 STANDARDS/APPROVALS : ASTM B33
Description
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 134, 7/64-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 134 AVAILABILITY : In Stock TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 7/64 STRAND COUNT : 16 AMPERAGE (AMPS) : 19 STANDARDS/APPROVALS : ASTM B33

Suppliers

Company
Product
Description
Supplier Links
7/64
Savage, MN, United States
7/64" 134 Tinned Copper Tubular Braid - Continental Cordage
CCCTB134-7/64
7/64" 134 Tinned Copper Tubular Braid - Continental Cordage CCCTB134-7/64
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 134, 7/64-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 134 AVAILABILITY : In Stock TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 7/64 STRAND COUNT : 16 AMPERAGE (AMPS) : 19 STANDARDS/APPROVALS : ASTM B33

Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 134, 7/64-inch


MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 134 AVAILABILITY : In Stock TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 7/64 STRAND COUNT : 16 AMPERAGE (AMPS) : 19 STANDARDS/APPROVALS : ASTM B33

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number CCCTB134-7/64
Product Name 7/64" 134 Tinned Copper Tubular Braid - Continental Cordage
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details