Continental Cordage Corporation 3/8" 120 Tinned Copper Tubular Braid - Continental Cordage 120

Description
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 120, 3/8-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 120 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 3/8 STRAND COUNT : 48 AMPERAGE (AMPS) : 46 STANDARDS/APPROVALS : ASTM B33
Description
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 120, 3/8-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 120 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 3/8 STRAND COUNT : 48 AMPERAGE (AMPS) : 46 STANDARDS/APPROVALS : ASTM B33

Suppliers

Company
Product
Description
Supplier Links
3/8
Savage, MN, United States
3/8" 120 Tinned Copper Tubular Braid - Continental Cordage
CCCTB120-3/8
3/8" 120 Tinned Copper Tubular Braid - Continental Cordage CCCTB120-3/8
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 120, 3/8-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 120 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 3/8 STRAND COUNT : 48 AMPERAGE (AMPS) : 46 STANDARDS/APPROVALS : ASTM B33

Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 120, 3/8-inch


MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 120 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 3/8 STRAND COUNT : 48 AMPERAGE (AMPS) : 46 STANDARDS/APPROVALS : ASTM B33

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number CCCTB120-3/8
Product Name 3/8" 120 Tinned Copper Tubular Braid - Continental Cordage
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S12-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details