Continental Cordage Corporation 13/64" 118 Tinned Copper Tubular Braid - Continental Cordage 118

Description
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 118, 13/64-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 118 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 13/64 STRAND COUNT : 24 AMPERAGE (AMPS) : 46 STANDARDS/APPROVALS : ASTM B33
Description
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 118, 13/64-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 118 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 13/64 STRAND COUNT : 24 AMPERAGE (AMPS) : 46 STANDARDS/APPROVALS : ASTM B33

Suppliers

Company
Product
Description
Supplier Links
13/64
Savage, MN, United States
13/64" 118 Tinned Copper Tubular Braid - Continental Cordage
CCCTB118-13/64
13/64" 118 Tinned Copper Tubular Braid - Continental Cordage CCCTB118-13/64
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 118, 13/64-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 118 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 13/64 STRAND COUNT : 24 AMPERAGE (AMPS) : 46 STANDARDS/APPROVALS : ASTM B33

Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 118, 13/64-inch


MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 118 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 13/64 STRAND COUNT : 24 AMPERAGE (AMPS) : 46 STANDARDS/APPROVALS : ASTM B33

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number CCCTB118-13/64
Product Name 13/64" 118 Tinned Copper Tubular Braid - Continental Cordage
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details