International Thermal Systems LLC. Radiator Core Bake Oven

Description
Radiator Core Bake Ovens bond copper brass radiators and heat exchangers. A function of a Radiator Core Bake Oven is to bond copper brass radiators and heat exchangers. The Core Bake Oven is available in either a Batch or Continuous Conveyor configuration. With the batch process (large cores or low volume), the cores are placed onto the cart. The cart is loaded manually, or automatically, into the oven. The process time is controlled by a cycle timer to ensure proper bonding. With the continuous process (high volume production), the cores are placed onto the conveyor system (belt or chain) and automatically conveyed through the oven. The process time is controlled by the conveyor speed which ensures proper bonding takes place. The system can be incorporated with other equipment including fluxers, blow-offs, and squaring fixtures. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Core Bake Oven solution for the thermal processing application. Each Industrial Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Radiator Core Bake Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE. Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions. Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment. The Radiator Core Bake Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment. Radiator Core Bake Oven Features include: Economical operation is achieved with superior thermal process engineering practices that apply state-of-the-art insulation material, airflow management, and custom programming. Recirculation fans with high efficiency motors to reduce energy consumption. Recirculation ductwork designs provide precise airflow to specific areas of the product resulting in smaller foot print ovens thus reducing utility and factory space costs. High-efficiency (gas or electric) heat sources to reduce energy costs. Robust structural oven frames and component supports. Application specific insulation materials are selected to provide optimum insulating characteristics and long term energy savings. Design considerations for easy access to process areas and oven components. Private labeled and purchased components meet UL, UR, and CE standards. Programmable controllers with HMI (Human Machine Interface) displays allow for user friendly operation and machine diagnostics. NEMA style control panels. Factory tested to ensure on time delivery and field start up. 24/7 factory direct technical service and spare parts group. Available Options Inert atmosphere ovens and furnaces. Can construction oven and furnace bodies. Exhaust air to air heat recovery systems. Thermal and regenerative oxidizers. Industrial computers with Ethernet for remote diagnostic and communication capabilities. UL or CE certified control panels or complete systems. PE certifications to meet a variety of client or government specific requirements. Advance thermal, vibratory, and dB testing with certification. In-house laboratory featuring a custom test oven and other related thermal equipment. Factory direct installation services. Conduct an energy efficiency analysis on the existing thermal processing equipment. Upgrade for all makes and models of thermal processing equipment to meet today’s process, energy, and government standards. Typical Heat Processing Application(s) Intended for use with all shapes and sizes of copper brass heat exchangers. Industry Applications Aerospace Agriculture Automotive Heavy Duty Equipment HVAC Mining Transportation Temperature Ranges up to 700°F (371°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material Handling Options Belts: Flat Wire, Balanced Weave or Mesh Chains: Horizontal, Slat and other attachments Overhead: Enclosed Track and I-beam Cart on track Construction Specifications 316L Stainless Steel interior, exterior front, and door Heavy gauge Aluminized Steel outer shell Optional complete 316L Stainless Steel construction available. High-Density energy-saving insulation Panel or can type construction available Access to the interior of the oven, fan, and heating chamber
Description
Radiator Core Bake Ovens bond copper brass radiators and heat exchangers. A function of a Radiator Core Bake Oven is to bond copper brass radiators and heat exchangers. The Core Bake Oven is available in either a Batch or Continuous Conveyor configuration. With the batch process (large cores or low volume), the cores are placed onto the cart. The cart is loaded manually, or automatically, into the oven. The process time is controlled by a cycle timer to ensure proper bonding. With the continuous process (high volume production), the cores are placed onto the conveyor system (belt or chain) and automatically conveyed through the oven. The process time is controlled by the conveyor speed which ensures proper bonding takes place. The system can be incorporated with other equipment including fluxers, blow-offs, and squaring fixtures. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Core Bake Oven solution for the thermal processing application. Each Industrial Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Radiator Core Bake Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE. Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions. Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment. The Radiator Core Bake Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment. Radiator Core Bake Oven Features include: Economical operation is achieved with superior thermal process engineering practices that apply state-of-the-art insulation material, airflow management, and custom programming. Recirculation fans with high efficiency motors to reduce energy consumption. Recirculation ductwork designs provide precise airflow to specific areas of the product resulting in smaller foot print ovens thus reducing utility and factory space costs. High-efficiency (gas or electric) heat sources to reduce energy costs. Robust structural oven frames and component supports. Application specific insulation materials are selected to provide optimum insulating characteristics and long term energy savings. Design considerations for easy access to process areas and oven components. Private labeled and purchased components meet UL, UR, and CE standards. Programmable controllers with HMI (Human Machine Interface) displays allow for user friendly operation and machine diagnostics. NEMA style control panels. Factory tested to ensure on time delivery and field start up. 24/7 factory direct technical service and spare parts group. Available Options Inert atmosphere ovens and furnaces. Can construction oven and furnace bodies. Exhaust air to air heat recovery systems. Thermal and regenerative oxidizers. Industrial computers with Ethernet for remote diagnostic and communication capabilities. UL or CE certified control panels or complete systems. PE certifications to meet a variety of client or government specific requirements. Advance thermal, vibratory, and dB testing with certification. In-house laboratory featuring a custom test oven and other related thermal equipment. Factory direct installation services. Conduct an energy efficiency analysis on the existing thermal processing equipment. Upgrade for all makes and models of thermal processing equipment to meet today’s process, energy, and government standards. Typical Heat Processing Application(s) Intended for use with all shapes and sizes of copper brass heat exchangers. Industry Applications Aerospace Agriculture Automotive Heavy Duty Equipment HVAC Mining Transportation Temperature Ranges up to 700°F (371°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material Handling Options Belts: Flat Wire, Balanced Weave or Mesh Chains: Horizontal, Slat and other attachments Overhead: Enclosed Track and I-beam Cart on track Construction Specifications 316L Stainless Steel interior, exterior front, and door Heavy gauge Aluminized Steel outer shell Optional complete 316L Stainless Steel construction available. High-Density energy-saving insulation Panel or can type construction available Access to the interior of the oven, fan, and heating chamber

Suppliers

Company
Product
Description
Supplier Links
Radiator Core Bake Oven -  - International Thermal Systems LLC.
Wauwatosa, WI, United States
Radiator Core Bake Oven
Radiator Core Bake Oven
Radiator Core Bake Ovens bond copper brass radiators and heat exchangers. A function of a Radiator Core Bake Oven is to bond copper brass radiators and heat exchangers. The Core Bake Oven is available in either a Batch or Continuous Conveyor configuration. With the batch process (large cores or low volume), the cores are placed onto the cart. The cart is loaded manually, or automatically, into the oven. The process time is controlled by a cycle timer to ensure proper bonding. With the continuous process (high volume production), the cores are placed onto the conveyor system (belt or chain) and automatically conveyed through the oven. The process time is controlled by the conveyor speed which ensures proper bonding takes place. The system can be incorporated with other equipment including fluxers, blow-offs, and squaring fixtures. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Core Bake Oven solution for the thermal processing application. Each Industrial Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Radiator Core Bake Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE. Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions. Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment. The Radiator Core Bake Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment. Radiator Core Bake Oven Features include: Economical operation is achieved with superior thermal process engineering practices that apply state-of-the-art insulation material, airflow management, and custom programming. Recirculation fans with high efficiency motors to reduce energy consumption. Recirculation ductwork designs provide precise airflow to specific areas of the product resulting in smaller foot print ovens thus reducing utility and factory space costs. High-efficiency (gas or electric) heat sources to reduce energy costs. Robust structural oven frames and component supports. Application specific insulation materials are selected to provide optimum insulating characteristics and long term energy savings. Design considerations for easy access to process areas and oven components. Private labeled and purchased components meet UL, UR, and CE standards. Programmable controllers with HMI (Human Machine Interface) displays allow for user friendly operation and machine diagnostics. NEMA style control panels. Factory tested to ensure on time delivery and field start up. 24/7 factory direct technical service and spare parts group. Available Options Inert atmosphere ovens and furnaces. Can construction oven and furnace bodies. Exhaust air to air heat recovery systems. Thermal and regenerative oxidizers. Industrial computers with Ethernet for remote diagnostic and communication capabilities. UL or CE certified control panels or complete systems. PE certifications to meet a variety of client or government specific requirements. Advance thermal, vibratory, and dB testing with certification. In-house laboratory featuring a custom test oven and other related thermal equipment. Factory direct installation services. Conduct an energy efficiency analysis on the existing thermal processing equipment. Upgrade for all makes and models of thermal processing equipment to meet today’s process, energy, and government standards. Typical Heat Processing Application(s) Intended for use with all shapes and sizes of copper brass heat exchangers. Industry Applications Aerospace Agriculture Automotive Heavy Duty Equipment HVAC Mining Transportation Temperature Ranges up to 700°F (371°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material Handling Options Belts: Flat Wire, Balanced Weave or Mesh Chains: Horizontal, Slat and other attachments Overhead: Enclosed Track and I-beam Cart on track Construction Specifications 316L Stainless Steel interior, exterior front, and door Heavy gauge Aluminized Steel outer shell Optional complete 316L Stainless Steel construction available. High-Density energy-saving insulation Panel or can type construction available Access to the interior of the oven, fan, and heating chamber

Radiator Core Bake Ovens bond copper brass radiators and heat exchangers.

A function of a Radiator Core Bake Oven is to bond copper brass radiators and heat exchangers. The Core Bake Oven is available in either a Batch or Continuous Conveyor configuration.

With the batch process (large cores or low volume), the cores are placed onto the cart. The cart is loaded manually, or automatically, into the oven. The process time is controlled by a cycle timer to ensure proper bonding.

With the continuous process (high volume production), the cores are placed onto the conveyor system (belt or chain) and automatically conveyed through the oven. The process time is controlled by the conveyor speed which ensures proper bonding takes place. The system can be incorporated with other equipment including fluxers, blow-offs, and squaring fixtures.

Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Core Bake Oven solution for the thermal processing application.

Each Industrial Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation.

Each Radiator Core Bake Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity.

The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE.

Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions.

Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment.

The Radiator Core Bake Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment.

Radiator Core Bake Oven Features include:

  • Economical operation is achieved with superior thermal process engineering practices that apply state-of-the-art insulation material, airflow management, and custom programming.
  • Recirculation fans with high efficiency motors to reduce energy consumption.
  • Recirculation ductwork designs provide precise airflow to specific areas of the product resulting in smaller foot print ovens thus reducing utility and factory space costs.
  • High-efficiency (gas or electric) heat sources to reduce energy costs.
  • Robust structural oven frames and component supports.
  • Application specific insulation materials are selected to provide optimum insulating characteristics and long term energy savings.
  • Design considerations for easy access to process areas and oven components.
  • Private labeled and purchased components meet UL, UR, and CE standards.
  • Programmable controllers with HMI (Human Machine Interface) displays allow for user friendly operation and machine diagnostics.
  • NEMA style control panels.
  • Factory tested to ensure on time delivery and field start up.
  • 24/7 factory direct technical service and spare parts group.

Available Options

  • Inert atmosphere ovens and furnaces.
  • Can construction oven and furnace bodies.
  • Exhaust air to air heat recovery systems.
  • Thermal and regenerative oxidizers.
  • Industrial computers with Ethernet for remote diagnostic and communication capabilities.
  • UL or CE certified control panels or complete systems.
  • PE certifications to meet a variety of client or government specific requirements.
  • Advance thermal, vibratory, and dB testing with certification.
  • In-house laboratory featuring a custom test oven and other related thermal equipment.
  • Factory direct installation services.
  • Conduct an energy efficiency analysis on the existing thermal processing equipment.
  • Upgrade for all makes and models of thermal processing equipment to meet today’s process, energy, and government standards.

Typical Heat Processing Application(s)

Intended for use with all shapes and sizes of copper brass heat exchangers.

Industry Applications

  • Aerospace
  • Agriculture
  • Automotive
  • Heavy Duty Equipment
  • HVAC
  • Mining
  • Transportation

Temperature Ranges up to 700°F (371°C)

Power Source Options

  • Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ
  • Control Voltage 24 Volt DC or 120/220 Volt AC

Heat Sources

  • Electric
  • LPG
  • Natural Gas
  • Fuel Oil
  • Steam
  • Other Fuel Mixtures

Material Handling Options

  • Belts: Flat Wire, Balanced Weave or Mesh
  • Chains: Horizontal, Slat and other attachments
  • Overhead: Enclosed Track and I-beam
  • Cart on track

Construction Specifications

  • 316L Stainless Steel interior, exterior front, and door
  • Heavy gauge Aluminized Steel outer shell
  • Optional complete 316L Stainless Steel construction available.
  • High-Density energy-saving insulation
  • Panel or can type construction available
  • Access to the interior of the oven, fan, and heating chamber
Supplier's Site

Technical Specifications

  International Thermal Systems LLC.
Product Category Ovens (industrial)
Product Name Radiator Core Bake Oven
Application Baking
External Continuous (Convey, Shuttle)
Heat Source Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); LPG, Other Fuel Mixtures
Unlock Full Specs
to access all available technical data

Similar Products

Three Layers Oven - AO-3*520A - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Application Drying
Heat Source Electric / Resistance
Controller Type Programmable
View Details
Carbon Fiber Oxidation Oven Production Lines -  - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Air / Oxidizing
View Details
Large Heating Oven -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Application Molding
External Front Load (incl. Walk-in, Truck-in)
Controller Type Programmable
View Details
Vacuum Drying Ovens -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Application Drying; Cleanroom
External Vertical (Bell Top)
Atmosphere Vacuum Oven / Furnace
View Details