International Thermal Systems LLC. Dry Off Oven FD45

Description
The FD45™ Dry Off Oven is NEW Technology to dry Aluminum or Steel cans. In 45 seconds or less, the FD45™ Dry Off Oven will completely dry the interior and exterior of the can. The FD45™ Dry Off Oven features a proprietary supply and return air technology to thoroughly dry aluminum or steel cans while maintaining complete stability for traditional and slim cans. To further minimize energy consumption costs, our proprietary Sleep Mode is an optional programming feature. Additional information is available in our Sleep Mode Technical Bulletin. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Dry Off Oven solution for the specific application. Each Dry Off Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Dry Off Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE. Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions. Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment. The Dry Off Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment. Typical FD45™ Dry-off Oven Configurations Single or Multiple Zone Configurations Multiple Conveyor Belt Widths (up to 8 feet) Ambient Air Coolers Integrated Exhaust with optional Oxidizer System to minimize energy consumption. Designed to meet customer requirements up to 6,000 Cans Per Minute (CPM) Industry Applications Aerosol Can Making Food and Beverage Pet Food Temperature Ranges Up to 500°F (260°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources LPG Natural Gas Fuel Oil Other Fuel Mixtures Material Handling Options Automatic Conveyor Belt Steering Horizontal Conveyor Belts in Synthetic or Stainless Steel Perforated or Herringbone Slide Bed Supports Construction Specifications Heavy gauge Aluminized Steel High-density energy-saving insulation Panel and can type construction Sealed interior to prevent condensate leakage Access to the interior of the oven, fan, and burner chamber Integrated exhaust with optional air-to-air heat exchanger Meet NFPA and CE requirements FD45 Dry-off Oven Features include: A Kevlar conveyor belt reduces energy consumption; increases can stability, and eliminate metal fines. Automated conveyor belt tracking system. Our proprietary supply nozzle design achieves uniform vertical down airflow. All supply nozzles are easily removable for greater maintenance access to the oven interior. An automatic supply nozzle adjustment system is available to accommodate multiple can heights. The FD45™ Dry-off Oven features access doors along the length of the chamber for complete access to the oven interior. Variable Frequency Drives (VFDs). The FD45™ Dry-off Oven contains recirculation and exhaust dampers for uniform airflow balancing. A proprietary “Sleep Mode” reduces energy consumption costs.
Description
The FD45™ Dry Off Oven is NEW Technology to dry Aluminum or Steel cans. In 45 seconds or less, the FD45™ Dry Off Oven will completely dry the interior and exterior of the can. The FD45™ Dry Off Oven features a proprietary supply and return air technology to thoroughly dry aluminum or steel cans while maintaining complete stability for traditional and slim cans. To further minimize energy consumption costs, our proprietary Sleep Mode is an optional programming feature. Additional information is available in our Sleep Mode Technical Bulletin. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Dry Off Oven solution for the specific application. Each Dry Off Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Dry Off Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE. Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions. Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment. The Dry Off Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment. Typical FD45™ Dry-off Oven Configurations Single or Multiple Zone Configurations Multiple Conveyor Belt Widths (up to 8 feet) Ambient Air Coolers Integrated Exhaust with optional Oxidizer System to minimize energy consumption. Designed to meet customer requirements up to 6,000 Cans Per Minute (CPM) Industry Applications Aerosol Can Making Food and Beverage Pet Food Temperature Ranges Up to 500°F (260°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources LPG Natural Gas Fuel Oil Other Fuel Mixtures Material Handling Options Automatic Conveyor Belt Steering Horizontal Conveyor Belts in Synthetic or Stainless Steel Perforated or Herringbone Slide Bed Supports Construction Specifications Heavy gauge Aluminized Steel High-density energy-saving insulation Panel and can type construction Sealed interior to prevent condensate leakage Access to the interior of the oven, fan, and burner chamber Integrated exhaust with optional air-to-air heat exchanger Meet NFPA and CE requirements FD45 Dry-off Oven Features include: A Kevlar conveyor belt reduces energy consumption; increases can stability, and eliminate metal fines. Automated conveyor belt tracking system. Our proprietary supply nozzle design achieves uniform vertical down airflow. All supply nozzles are easily removable for greater maintenance access to the oven interior. An automatic supply nozzle adjustment system is available to accommodate multiple can heights. The FD45™ Dry-off Oven features access doors along the length of the chamber for complete access to the oven interior. Variable Frequency Drives (VFDs). The FD45™ Dry-off Oven contains recirculation and exhaust dampers for uniform airflow balancing. A proprietary “Sleep Mode” reduces energy consumption costs.

Suppliers

Company
Product
Description
Supplier Links
Dry Off Oven - FD45 - International Thermal Systems LLC.
Wauwatosa, WI, United States
Dry Off Oven
FD45
Dry Off Oven FD45
The FD45™ Dry Off Oven is NEW Technology to dry Aluminum or Steel cans. In 45 seconds or less, the FD45™ Dry Off Oven will completely dry the interior and exterior of the can. The FD45™ Dry Off Oven features a proprietary supply and return air technology to thoroughly dry aluminum or steel cans while maintaining complete stability for traditional and slim cans. To further minimize energy consumption costs, our proprietary Sleep Mode is an optional programming feature. Additional information is available in our Sleep Mode Technical Bulletin. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Dry Off Oven solution for the specific application. Each Dry Off Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Dry Off Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE. Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions. Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment. The Dry Off Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment. Typical FD45™ Dry-off Oven Configurations Single or Multiple Zone Configurations Multiple Conveyor Belt Widths (up to 8 feet) Ambient Air Coolers Integrated Exhaust with optional Oxidizer System to minimize energy consumption. Designed to meet customer requirements up to 6,000 Cans Per Minute (CPM) Industry Applications Aerosol Can Making Food and Beverage Pet Food Temperature Ranges Up to 500°F (260°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources LPG Natural Gas Fuel Oil Other Fuel Mixtures Material Handling Options Automatic Conveyor Belt Steering Horizontal Conveyor Belts in Synthetic or Stainless Steel Perforated or Herringbone Slide Bed Supports Construction Specifications Heavy gauge Aluminized Steel High-density energy-saving insulation Panel and can type construction Sealed interior to prevent condensate leakage Access to the interior of the oven, fan, and burner chamber Integrated exhaust with optional air-to-air heat exchanger Meet NFPA and CE requirements FD45 Dry-off Oven Features include: A Kevlar conveyor belt reduces energy consumption; increases can stability, and eliminate metal fines. Automated conveyor belt tracking system. Our proprietary supply nozzle design achieves uniform vertical down airflow. All supply nozzles are easily removable for greater maintenance access to the oven interior. An automatic supply nozzle adjustment system is available to accommodate multiple can heights. The FD45™ Dry-off Oven features access doors along the length of the chamber for complete access to the oven interior. Variable Frequency Drives (VFDs). The FD45™ Dry-off Oven contains recirculation and exhaust dampers for uniform airflow balancing. A proprietary “Sleep Mode” reduces energy consumption costs.

The FD45™ Dry Off Oven is NEW Technology to dry Aluminum or Steel cans.

In 45 seconds or less, the FD45™ Dry Off Oven will completely dry the interior and exterior of the can.

The FD45™ Dry Off Oven features a proprietary supply and return air technology to thoroughly dry aluminum or steel cans while maintaining complete stability for traditional and slim cans.

To further minimize energy consumption costs, our proprietary Sleep Mode is an optional programming feature. Additional information is available in our Sleep Mode Technical Bulletin.

Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Dry Off Oven solution for the specific application.

Each Dry Off Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation.

Each Dry Off Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE.

Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions.

Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment.

The Dry Off Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment.

Typical FD45™ Dry-off Oven Configurations

  • Single or Multiple Zone Configurations
  • Multiple Conveyor Belt Widths (up to 8 feet)
  • Ambient Air Coolers
  • Integrated Exhaust with optional Oxidizer System to minimize energy consumption.
  • Designed to meet customer requirements up to 6,000 Cans Per Minute (CPM)

Industry Applications

  • Aerosol
  • Can Making
  • Food and Beverage
  • Pet Food

Temperature Ranges Up to 500°F (260°C)

Power Source Options

  • Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ
  • Control Voltage 24 Volt DC or 120/220 Volt AC

Heat Sources

  • LPG
  • Natural Gas
  • Fuel Oil
  • Other Fuel Mixtures

Material Handling Options

  • Automatic Conveyor Belt Steering
  • Horizontal Conveyor Belts in Synthetic or Stainless Steel
  • Perforated or Herringbone Slide Bed Supports

Construction Specifications

  • Heavy gauge Aluminized Steel
  • High-density energy-saving insulation
  • Panel and can type construction
  • Sealed interior to prevent condensate leakage
  • Access to the interior of the oven, fan, and burner chamber
  • Integrated exhaust with optional air-to-air heat exchanger
  • Meet NFPA and CE requirements

FD45 Dry-off Oven Features include:

  • A Kevlar conveyor belt reduces energy consumption; increases can stability, and eliminate metal fines.
  • Automated conveyor belt tracking system.
  • Our proprietary supply nozzle design achieves uniform vertical down airflow.
  • All supply nozzles are easily removable for greater maintenance access to the oven interior.
  • An automatic supply nozzle adjustment system is available to accommodate multiple can heights.
  • The FD45™ Dry-off Oven features access doors along the length of the chamber for complete access to the oven interior.
  • Variable Frequency Drives (VFDs).
  • The FD45™ Dry-off Oven contains recirculation and exhaust dampers for uniform airflow balancing.
  • A proprietary “Sleep Mode” reduces energy consumption costs.
Supplier's Site

Technical Specifications

  International Thermal Systems LLC.
Product Category Ovens (industrial)
Product Number FD45
Product Name Dry Off Oven
Application Drying
External Continuous (Convey, Shuttle)
Heat Source Combustion (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); LPG, Other Fuel Mixtures
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Fiber Oxidation Oven Production Lines -  - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Air / Oxidizing
View Details
Microwave Heating Chambers -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Application Drying; Thermal Shaping
External Vertical (Bell Top)
Heat Source RF / Microwave / Dielectric
View Details
Large Heating Oven -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Application Molding
External Front Load (incl. Walk-in, Truck-in)
Controller Type Programmable
View Details
Three Layers Oven - AO-3*520A - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Application Drying
Heat Source Electric / Resistance
Controller Type Programmable
View Details