International Thermal Systems LLC. Conveyor Oven

Description
Conveyor Ovens offer a variety of conveyance configurations. Conveyor Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing, stress relieving, bonding, tempering, preheating and forming. In either a horizontal or vertical configuration, the Conveyor Oven offers the ability to handle high production rates. Loading product(s) into the Conveyor Oven can be manual or automated. Conveyance Systems Belt Conveyance Systems horizontally convey the parts through the oven on a conveyor belt. A Belt Style Conveyor typically interfaces with a processing line. The oven conveyor belt is set to the line pass height and speed (continuous or indexing). Overhead Conveyance Systems feature an I-beam, enclosed track, or power and free conveyor where the part(s) are typically hung from a carrier or rack and travel through the oven in a continuous or indexing mode. Chain Conveyance Systems convey the product through the oven, in a horizontal or vertical configuration, where the parts or carriers are transported on a single strand or multiple strands of engineered chain. Powered Roller Conveyance Systemsconvey the product or pallets horizontally through the oven on powered rollers in a continuous or indexing mode. Walking Beam Conveyance Systems are typically used in indexing type applications where product spacing is critical or where environmental conditions preclude other conveyance styles. Bearings, drive components, and position sensors are located outside the oven. Pusher Conveyance Systems feature an internal or external pusher mechanism that indexes the parts through the heat processing chamber. Pusher Conveyance Systems use rollers, low friction rails, or slide beds to support the product through the oven. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Conveyor Oven solution for the thermal processing application. Each Industrial Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Conveyor Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE. Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions. Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment. The Conveyor Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment. Conveyor Oven Features include: Economical operation is achieved with superior thermal process engineering practices that apply state-of-the-art insulation material, airflow management, and custom programming. Recirculation fans with high efficiency motors to reduce energy consumption. Recirculation ductwork designs provide precise airflow to specific areas of the product resulting in smaller foot print ovens thus reducing utility and factory space costs. High-efficiency (gas or electric) heat sources to reduce energy costs. Robust structural oven frames and component supports. Application specific insulation materials are selected to provide optimum insulating characteristics and long term energy savings. Design considerations for easy access to process areas and oven components. Private labeled and purchased components meet UL, UR, and CE standards. Programmable controllers with HMI (Human Machine Interface) displays allow for user friendly operation and machine diagnostics. NEMA style control panels. Factory tested to ensure on time delivery and field start up. 24/7 factory direct technical service and spare parts group. Available Options Inert atmosphere ovens and furnaces. Can construction oven and furnace bodies. Exhaust air to air heat recovery systems. Thermal and regenerative oxidizers. Industrial computers with Ethernet for remote diagnostic and communication capabilities. UL or CE certified control panels or complete systems. PE certifications to meet a variety of client or government specific requirements. Advance thermal, vibratory, and dB testing with certification. In-house laboratory featuring a custom test oven and other related thermal equipment. Factory direct installation services. Conduct an energy efficiency analysis on the existing thermal processing equipment. Upgrade for all makes and models of thermal processing equipment to meet today’s process, energy, and government standards. Typical Heat Processing Application(s) Adhesive Curing Paint Curing Polymer Curing Product Drying Industry Applications Aerospace Automotive Electronics And so many more. Temperature Ranges up to 1200°F (649°C) Conveyor Furnaces are available at temperatures higher than 1200°F (649°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material Handling Options Belts: Flat Wire, Balanced Weave, Mesh, Fiberglass, Kevlar, and other non-metallic materials Chains: Horizontal, Vertical, Slat and other attachments Overhead: Enclosed Track and I-beam Hydraulic Pusher Mechanism Walking Beams and Roller Hearths also available Construction Specifications Heavy gauge Aluminized Steel 304, 316 Stainless Steel or other Nickel Alloys for temperature and corrosion resistance High-Density energy-saving insulation Panel or can type construction available Access to the interior of the oven, fan, and heating chamber
Description
Conveyor Ovens offer a variety of conveyance configurations. Conveyor Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing, stress relieving, bonding, tempering, preheating and forming. In either a horizontal or vertical configuration, the Conveyor Oven offers the ability to handle high production rates. Loading product(s) into the Conveyor Oven can be manual or automated. Conveyance Systems Belt Conveyance Systems horizontally convey the parts through the oven on a conveyor belt. A Belt Style Conveyor typically interfaces with a processing line. The oven conveyor belt is set to the line pass height and speed (continuous or indexing). Overhead Conveyance Systems feature an I-beam, enclosed track, or power and free conveyor where the part(s) are typically hung from a carrier or rack and travel through the oven in a continuous or indexing mode. Chain Conveyance Systems convey the product through the oven, in a horizontal or vertical configuration, where the parts or carriers are transported on a single strand or multiple strands of engineered chain. Powered Roller Conveyance Systemsconvey the product or pallets horizontally through the oven on powered rollers in a continuous or indexing mode. Walking Beam Conveyance Systems are typically used in indexing type applications where product spacing is critical or where environmental conditions preclude other conveyance styles. Bearings, drive components, and position sensors are located outside the oven. Pusher Conveyance Systems feature an internal or external pusher mechanism that indexes the parts through the heat processing chamber. Pusher Conveyance Systems use rollers, low friction rails, or slide beds to support the product through the oven. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Conveyor Oven solution for the thermal processing application. Each Industrial Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Conveyor Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE. Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions. Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment. The Conveyor Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment. Conveyor Oven Features include: Economical operation is achieved with superior thermal process engineering practices that apply state-of-the-art insulation material, airflow management, and custom programming. Recirculation fans with high efficiency motors to reduce energy consumption. Recirculation ductwork designs provide precise airflow to specific areas of the product resulting in smaller foot print ovens thus reducing utility and factory space costs. High-efficiency (gas or electric) heat sources to reduce energy costs. Robust structural oven frames and component supports. Application specific insulation materials are selected to provide optimum insulating characteristics and long term energy savings. Design considerations for easy access to process areas and oven components. Private labeled and purchased components meet UL, UR, and CE standards. Programmable controllers with HMI (Human Machine Interface) displays allow for user friendly operation and machine diagnostics. NEMA style control panels. Factory tested to ensure on time delivery and field start up. 24/7 factory direct technical service and spare parts group. Available Options Inert atmosphere ovens and furnaces. Can construction oven and furnace bodies. Exhaust air to air heat recovery systems. Thermal and regenerative oxidizers. Industrial computers with Ethernet for remote diagnostic and communication capabilities. UL or CE certified control panels or complete systems. PE certifications to meet a variety of client or government specific requirements. Advance thermal, vibratory, and dB testing with certification. In-house laboratory featuring a custom test oven and other related thermal equipment. Factory direct installation services. Conduct an energy efficiency analysis on the existing thermal processing equipment. Upgrade for all makes and models of thermal processing equipment to meet today’s process, energy, and government standards. Typical Heat Processing Application(s) Adhesive Curing Paint Curing Polymer Curing Product Drying Industry Applications Aerospace Automotive Electronics And so many more. Temperature Ranges up to 1200°F (649°C) Conveyor Furnaces are available at temperatures higher than 1200°F (649°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material Handling Options Belts: Flat Wire, Balanced Weave, Mesh, Fiberglass, Kevlar, and other non-metallic materials Chains: Horizontal, Vertical, Slat and other attachments Overhead: Enclosed Track and I-beam Hydraulic Pusher Mechanism Walking Beams and Roller Hearths also available Construction Specifications Heavy gauge Aluminized Steel 304, 316 Stainless Steel or other Nickel Alloys for temperature and corrosion resistance High-Density energy-saving insulation Panel or can type construction available Access to the interior of the oven, fan, and heating chamber

Suppliers

Company
Product
Description
Supplier Links
Conveyor Oven -  - International Thermal Systems LLC.
Wauwatosa, WI, United States
Conveyor Oven
Conveyor Oven
Conveyor Ovens offer a variety of conveyance configurations. Conveyor Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing, stress relieving, bonding, tempering, preheating and forming. In either a horizontal or vertical configuration, the Conveyor Oven offers the ability to handle high production rates. Loading product(s) into the Conveyor Oven can be manual or automated. Conveyance Systems Belt Conveyance Systems horizontally convey the parts through the oven on a conveyor belt. A Belt Style Conveyor typically interfaces with a processing line. The oven conveyor belt is set to the line pass height and speed (continuous or indexing). Overhead Conveyance Systems feature an I-beam, enclosed track, or power and free conveyor where the part(s) are typically hung from a carrier or rack and travel through the oven in a continuous or indexing mode. Chain Conveyance Systems convey the product through the oven, in a horizontal or vertical configuration, where the parts or carriers are transported on a single strand or multiple strands of engineered chain. Powered Roller Conveyance Systemsconvey the product or pallets horizontally through the oven on powered rollers in a continuous or indexing mode. Walking Beam Conveyance Systems are typically used in indexing type applications where product spacing is critical or where environmental conditions preclude other conveyance styles. Bearings, drive components, and position sensors are located outside the oven. Pusher Conveyance Systems feature an internal or external pusher mechanism that indexes the parts through the heat processing chamber. Pusher Conveyance Systems use rollers, low friction rails, or slide beds to support the product through the oven. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Conveyor Oven solution for the thermal processing application. Each Industrial Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Conveyor Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE. Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions. Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment. The Conveyor Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment. Conveyor Oven Features include: Economical operation is achieved with superior thermal process engineering practices that apply state-of-the-art insulation material, airflow management, and custom programming. Recirculation fans with high efficiency motors to reduce energy consumption. Recirculation ductwork designs provide precise airflow to specific areas of the product resulting in smaller foot print ovens thus reducing utility and factory space costs. High-efficiency (gas or electric) heat sources to reduce energy costs. Robust structural oven frames and component supports. Application specific insulation materials are selected to provide optimum insulating characteristics and long term energy savings. Design considerations for easy access to process areas and oven components. Private labeled and purchased components meet UL, UR, and CE standards. Programmable controllers with HMI (Human Machine Interface) displays allow for user friendly operation and machine diagnostics. NEMA style control panels. Factory tested to ensure on time delivery and field start up. 24/7 factory direct technical service and spare parts group. Available Options Inert atmosphere ovens and furnaces. Can construction oven and furnace bodies. Exhaust air to air heat recovery systems. Thermal and regenerative oxidizers. Industrial computers with Ethernet for remote diagnostic and communication capabilities. UL or CE certified control panels or complete systems. PE certifications to meet a variety of client or government specific requirements. Advance thermal, vibratory, and dB testing with certification. In-house laboratory featuring a custom test oven and other related thermal equipment. Factory direct installation services. Conduct an energy efficiency analysis on the existing thermal processing equipment. Upgrade for all makes and models of thermal processing equipment to meet today’s process, energy, and government standards. Typical Heat Processing Application(s) Adhesive Curing Paint Curing Polymer Curing Product Drying Industry Applications Aerospace Automotive Electronics And so many more. Temperature Ranges up to 1200°F (649°C) Conveyor Furnaces are available at temperatures higher than 1200°F (649°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material Handling Options Belts: Flat Wire, Balanced Weave, Mesh, Fiberglass, Kevlar, and other non-metallic materials Chains: Horizontal, Vertical, Slat and other attachments Overhead: Enclosed Track and I-beam Hydraulic Pusher Mechanism Walking Beams and Roller Hearths also available Construction Specifications Heavy gauge Aluminized Steel 304, 316 Stainless Steel or other Nickel Alloys for temperature and corrosion resistance High-Density energy-saving insulation Panel or can type construction available Access to the interior of the oven, fan, and heating chamber

Conveyor Ovens offer a variety of conveyance configurations.

Conveyor Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing, stress relieving, bonding, tempering, preheating and forming. In either a horizontal or vertical configuration, the Conveyor Oven offers the ability to handle high production rates. Loading product(s) into the Conveyor Oven can be manual or automated.

Conveyance Systems

Belt Conveyance Systems horizontally convey the parts through the oven on a conveyor belt. A Belt Style Conveyor typically interfaces with a processing line. The oven conveyor belt is set to the line pass height and speed (continuous or indexing).

Overhead Conveyance Systems feature an I-beam, enclosed track, or power and free conveyor where the part(s) are typically hung from a carrier or rack and travel through the oven in a continuous or indexing mode.

Chain Conveyance Systems convey the product through the oven, in a horizontal or vertical configuration, where the parts or carriers are transported on a single strand or multiple strands of engineered chain.

Powered Roller Conveyance Systemsconvey the product or pallets horizontally through the oven on powered rollers in a continuous or indexing mode.

Walking Beam Conveyance Systems are typically used in indexing type applications where product spacing is critical or where environmental conditions preclude other conveyance styles. Bearings, drive components, and position sensors are located outside the oven.

Pusher Conveyance Systems feature an internal or external pusher mechanism that indexes the parts through the heat processing chamber. Pusher Conveyance Systems use rollers, low friction rails, or slide beds to support the product through the oven.

Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Conveyor Oven solution for the thermal processing application.

Each Industrial Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation.

Each Conveyor Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity.

The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE.

Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions.

Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment.

The Conveyor Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment.

Conveyor Oven Features include:

  • Economical operation is achieved with superior thermal process engineering practices that apply state-of-the-art insulation material, airflow management, and custom programming.
  • Recirculation fans with high efficiency motors to reduce energy consumption.
  • Recirculation ductwork designs provide precise airflow to specific areas of the product resulting in smaller foot print ovens thus reducing utility and factory space costs.
  • High-efficiency (gas or electric) heat sources to reduce energy costs.
  • Robust structural oven frames and component supports.
  • Application specific insulation materials are selected to provide optimum insulating characteristics and long term energy savings.
  • Design considerations for easy access to process areas and oven components.
  • Private labeled and purchased components meet UL, UR, and CE standards.
  • Programmable controllers with HMI (Human Machine Interface) displays allow for user friendly operation and machine diagnostics.
  • NEMA style control panels.
  • Factory tested to ensure on time delivery and field start up.
  • 24/7 factory direct technical service and spare parts group.

Available Options

  • Inert atmosphere ovens and furnaces.
  • Can construction oven and furnace bodies.
  • Exhaust air to air heat recovery systems.
  • Thermal and regenerative oxidizers.
  • Industrial computers with Ethernet for remote diagnostic and communication capabilities.
  • UL or CE certified control panels or complete systems.
  • PE certifications to meet a variety of client or government specific requirements.
  • Advance thermal, vibratory, and dB testing with certification.
  • In-house laboratory featuring a custom test oven and other related thermal equipment.
  • Factory direct installation services.
  • Conduct an energy efficiency analysis on the existing thermal processing equipment.
  • Upgrade for all makes and models of thermal processing equipment to meet today’s process, energy, and government standards.

Typical Heat Processing Application(s)

  • Adhesive Curing
  • Paint Curing
  • Polymer Curing
  • Product Drying

Industry Applications

  • Aerospace
  • Automotive
  • Electronics
  • And so many more.

Temperature Ranges up to 1200°F (649°C)

Conveyor Furnaces are available at temperatures higher than 1200°F (649°C)

Power Source Options

  • Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ
  • Control Voltage 24 Volt DC or 120/220 Volt AC

Heat Sources

  • Electric
  • LPG
  • Natural Gas
  • Fuel Oil
  • Steam
  • Other Fuel Mixtures

Material Handling Options

  • Belts: Flat Wire, Balanced Weave, Mesh, Fiberglass, Kevlar, and other non-metallic materials
  • Chains: Horizontal, Vertical, Slat and other attachments
  • Overhead: Enclosed Track and I-beam
  • Hydraulic Pusher Mechanism
  • Walking Beams and Roller Hearths also available

Construction Specifications

  • Heavy gauge Aluminized Steel
  • 304, 316 Stainless Steel or other Nickel Alloys for temperature and corrosion resistance
  • High-Density energy-saving insulation
  • Panel or can type construction available
  • Access to the interior of the oven, fan, and heating chamber
Supplier's Site

Technical Specifications

  International Thermal Systems LLC.
Product Category Ovens (industrial)
Product Name Conveyor Oven
Application Annealing; Curing; Drying; Preheat; Stress Relieving, Bonding, Tempering, and Forming
External Continuous (Convey, Shuttle)
Heat Source Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); LPG, Other Fuel Mixtures
Unlock Full Specs
to access all available technical data

Similar Products

Infrared IR Technology for Rapid Warming -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Application Heat Treatment; Cleanroom
External Vertical (Bell Top)
Heat Source Infrared / Radiant
View Details
Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Application Curing; Drying; Preheat
External Vertical (Bell Top)
Heat Source Infrared / Radiant
View Details
Industrial Conveyor Ovens -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Application Heat Treatment
External Continuous (Convey, Shuttle)
Heat Source Electric / Resistance
View Details
Carbon Fiber Oxidation Oven Production Lines -  - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Air / Oxidizing
View Details