International Thermal Systems LLC. Batch Oven

Description
Batch Ovens process products one at a time or in a single group. Batch Oven configuration styles include truck, walk-in, and pass-thru and are engineered to accommodate various sized products. Batch Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing, stress relieving, bonding, tempering, preheating, and forming. Batch ovens are essentially heated boxes with insulated doors that process products one at a time or in groups. The part(s) to be processed are brought into the oven in batches on racks, carts, or trucks. Production requirements can accommodate manual or automated loading. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Batch Oven solution for the thermal processing application. Each Industrial Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Batch Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE. Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions. Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment. The Batch Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment. Batch Oven Features include: Economical operation is achieved with superior thermal process engineering practices that apply state-of-the-art insulation material, airflow management, and custom programming. Recirculation fans with high efficiency motors to reduce energy consumption. Recirculation ductwork designs provide precise airflow to specific areas of the product resulting in smaller foot print ovens thus reducing utility and factory space costs. High-efficiency (gas or electric) heat sources to reduce energy costs. Robust structural oven frames and component supports. Application specific insulation materials are selected to provide optimum insulating characteristics and long term energy savings. Design considerations for easy access to process areas and oven components. Private labeled and purchased components meet UL, UR, and CE standards. Programmable controllers with HMI (Human Machine Interface) displays allow for user friendly operation and machine diagnostics. NEMA style control panels. Factory tested to ensure on time delivery and field start up. 24/7 factory direct technical service and spare parts group. Available Options Inert atmosphere ovens and furnaces. Can construction oven and furnace bodies. Exhaust air to air heat recovery systems. Thermal and regenerative oxidizers. Industrial computers with Ethernet for remote diagnostic and communication capabilities. UL or CE certified control panels or complete systems. PE certifications to meet a variety of client or government specific requirements. Advance thermal, vibratory, and dB testing with certification. In-house laboratory featuring a custom test oven and other related thermal equipment. Factory direct installation services. Conduct an energy efficiency analysis on the existing thermal processing equipment. Upgrade for all makes and models of thermal processing equipment to meet today’s process, energy, and government standards. Typical Heat Processing Application(s) The Batch Oven can be used for a wide variety of processes including: Aluminum Aging Heat Treating Preheating Paint or Powder Curing Motor Varnish Baking Steel Weld Fabrications Vacuum Forming Industry Applications Aerospace Automotive Electronics And so many more. Temperature Ranges up to 1000°F (538°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material Handling (loading/unloading) Options Cart Drag Chain Overhead Conveyor Roller Rack Skid or Pallet Slat Conveyor Construction Specfiications Heavy gauge Aluminized Steel 304, 316 Stainless Steel or other Nickel Alloys for temperature and corrosion resistance High-Density energy-saving insulation Panel construction Access to the interior of the oven, fan, and heating chamber
Description
Batch Ovens process products one at a time or in a single group. Batch Oven configuration styles include truck, walk-in, and pass-thru and are engineered to accommodate various sized products. Batch Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing, stress relieving, bonding, tempering, preheating, and forming. Batch ovens are essentially heated boxes with insulated doors that process products one at a time or in groups. The part(s) to be processed are brought into the oven in batches on racks, carts, or trucks. Production requirements can accommodate manual or automated loading. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Batch Oven solution for the thermal processing application. Each Industrial Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Batch Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE. Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions. Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment. The Batch Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment. Batch Oven Features include: Economical operation is achieved with superior thermal process engineering practices that apply state-of-the-art insulation material, airflow management, and custom programming. Recirculation fans with high efficiency motors to reduce energy consumption. Recirculation ductwork designs provide precise airflow to specific areas of the product resulting in smaller foot print ovens thus reducing utility and factory space costs. High-efficiency (gas or electric) heat sources to reduce energy costs. Robust structural oven frames and component supports. Application specific insulation materials are selected to provide optimum insulating characteristics and long term energy savings. Design considerations for easy access to process areas and oven components. Private labeled and purchased components meet UL, UR, and CE standards. Programmable controllers with HMI (Human Machine Interface) displays allow for user friendly operation and machine diagnostics. NEMA style control panels. Factory tested to ensure on time delivery and field start up. 24/7 factory direct technical service and spare parts group. Available Options Inert atmosphere ovens and furnaces. Can construction oven and furnace bodies. Exhaust air to air heat recovery systems. Thermal and regenerative oxidizers. Industrial computers with Ethernet for remote diagnostic and communication capabilities. UL or CE certified control panels or complete systems. PE certifications to meet a variety of client or government specific requirements. Advance thermal, vibratory, and dB testing with certification. In-house laboratory featuring a custom test oven and other related thermal equipment. Factory direct installation services. Conduct an energy efficiency analysis on the existing thermal processing equipment. Upgrade for all makes and models of thermal processing equipment to meet today’s process, energy, and government standards. Typical Heat Processing Application(s) The Batch Oven can be used for a wide variety of processes including: Aluminum Aging Heat Treating Preheating Paint or Powder Curing Motor Varnish Baking Steel Weld Fabrications Vacuum Forming Industry Applications Aerospace Automotive Electronics And so many more. Temperature Ranges up to 1000°F (538°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material Handling (loading/unloading) Options Cart Drag Chain Overhead Conveyor Roller Rack Skid or Pallet Slat Conveyor Construction Specfiications Heavy gauge Aluminized Steel 304, 316 Stainless Steel or other Nickel Alloys for temperature and corrosion resistance High-Density energy-saving insulation Panel construction Access to the interior of the oven, fan, and heating chamber

Suppliers

Company
Product
Description
Supplier Links
Batch Oven -  - International Thermal Systems LLC.
Wauwatosa, WI, United States
Batch Oven
Batch Oven
Batch Ovens process products one at a time or in a single group. Batch Oven configuration styles include truck, walk-in, and pass-thru and are engineered to accommodate various sized products. Batch Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing, stress relieving, bonding, tempering, preheating, and forming. Batch ovens are essentially heated boxes with insulated doors that process products one at a time or in groups. The part(s) to be processed are brought into the oven in batches on racks, carts, or trucks. Production requirements can accommodate manual or automated loading. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Batch Oven solution for the thermal processing application. Each Industrial Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Batch Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE. Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions. Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment. The Batch Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment. Batch Oven Features include: Economical operation is achieved with superior thermal process engineering practices that apply state-of-the-art insulation material, airflow management, and custom programming. Recirculation fans with high efficiency motors to reduce energy consumption. Recirculation ductwork designs provide precise airflow to specific areas of the product resulting in smaller foot print ovens thus reducing utility and factory space costs. High-efficiency (gas or electric) heat sources to reduce energy costs. Robust structural oven frames and component supports. Application specific insulation materials are selected to provide optimum insulating characteristics and long term energy savings. Design considerations for easy access to process areas and oven components. Private labeled and purchased components meet UL, UR, and CE standards. Programmable controllers with HMI (Human Machine Interface) displays allow for user friendly operation and machine diagnostics. NEMA style control panels. Factory tested to ensure on time delivery and field start up. 24/7 factory direct technical service and spare parts group. Available Options Inert atmosphere ovens and furnaces. Can construction oven and furnace bodies. Exhaust air to air heat recovery systems. Thermal and regenerative oxidizers. Industrial computers with Ethernet for remote diagnostic and communication capabilities. UL or CE certified control panels or complete systems. PE certifications to meet a variety of client or government specific requirements. Advance thermal, vibratory, and dB testing with certification. In-house laboratory featuring a custom test oven and other related thermal equipment. Factory direct installation services. Conduct an energy efficiency analysis on the existing thermal processing equipment. Upgrade for all makes and models of thermal processing equipment to meet today’s process, energy, and government standards. Typical Heat Processing Application(s) The Batch Oven can be used for a wide variety of processes including: Aluminum Aging Heat Treating Preheating Paint or Powder Curing Motor Varnish Baking Steel Weld Fabrications Vacuum Forming Industry Applications Aerospace Automotive Electronics And so many more. Temperature Ranges up to 1000°F (538°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material Handling (loading/unloading) Options Cart Drag Chain Overhead Conveyor Roller Rack Skid or Pallet Slat Conveyor Construction Specfiications Heavy gauge Aluminized Steel 304, 316 Stainless Steel or other Nickel Alloys for temperature and corrosion resistance High-Density energy-saving insulation Panel construction Access to the interior of the oven, fan, and heating chamber

Batch Ovens process products one at a time or in a single group.

Batch Oven configuration styles include truck, walk-in, and pass-thru and are engineered to accommodate various sized products. Batch Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing, stress relieving, bonding, tempering, preheating, and forming. Batch ovens are essentially heated boxes with insulated doors that process products one at a time or in groups. The part(s) to be processed are brought into the oven in batches on racks, carts, or trucks. Production requirements can accommodate manual or automated loading.

Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Batch Oven solution for the thermal processing application.

Each Industrial Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation.

Each Batch Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity.

The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE.

Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions.

Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment.

The Batch Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment.

Batch Oven Features include:

  • Economical operation is achieved with superior thermal process engineering practices that apply state-of-the-art insulation material, airflow management, and custom programming.
  • Recirculation fans with high efficiency motors to reduce energy consumption.
  • Recirculation ductwork designs provide precise airflow to specific areas of the product resulting in smaller foot print ovens thus reducing utility and factory space costs.
  • High-efficiency (gas or electric) heat sources to reduce energy costs.
  • Robust structural oven frames and component supports.
  • Application specific insulation materials are selected to provide optimum insulating characteristics and long term energy savings.
  • Design considerations for easy access to process areas and oven components.
  • Private labeled and purchased components meet UL, UR, and CE standards.
  • Programmable controllers with HMI (Human Machine Interface) displays allow for user friendly operation and machine diagnostics.
  • NEMA style control panels.
  • Factory tested to ensure on time delivery and field start up.
  • 24/7 factory direct technical service and spare parts group.

Available Options

  • Inert atmosphere ovens and furnaces.
  • Can construction oven and furnace bodies.
  • Exhaust air to air heat recovery systems.
  • Thermal and regenerative oxidizers.
  • Industrial computers with Ethernet for remote diagnostic and communication capabilities.
  • UL or CE certified control panels or complete systems.
  • PE certifications to meet a variety of client or government specific requirements.
  • Advance thermal, vibratory, and dB testing with certification.
  • In-house laboratory featuring a custom test oven and other related thermal equipment.
  • Factory direct installation services.
  • Conduct an energy efficiency analysis on the existing thermal processing equipment.
  • Upgrade for all makes and models of thermal processing equipment to meet today’s process, energy, and government standards.

Typical Heat Processing Application(s)

The Batch Oven can be used for a wide variety of processes including:

  • Aluminum Aging
  • Heat Treating
  • Preheating
  • Paint or Powder Curing
  • Motor Varnish Baking
  • Steel Weld Fabrications
  • Vacuum Forming

Industry Applications

  • Aerospace
  • Automotive
  • Electronics
  • And so many more.

Temperature Ranges up to 1000°F (538°C)

Power Source Options

  • Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ
  • Control Voltage 24 Volt DC or 120/220 Volt AC

Heat Sources

  • Electric
  • LPG
  • Natural Gas
  • Fuel Oil
  • Steam
  • Other Fuel Mixtures

Material Handling (loading/unloading) Options

  • Cart
  • Drag Chain
  • Overhead Conveyor
  • Roller Rack
  • Skid or Pallet
  • Slat Conveyor

Construction Specfiications

  • Heavy gauge Aluminized Steel
  • 304, 316 Stainless Steel or other Nickel Alloys for temperature and corrosion resistance
  • High-Density energy-saving insulation
  • Panel construction
  • Access to the interior of the oven, fan, and heating chamber
Supplier's Site

Technical Specifications

  International Thermal Systems LLC.
Product Category Ovens (industrial)
Product Name Batch Oven
Application Aging; Annealing; Curing; Drying; Preheat; Stress Relieving, Bonding, Tempering, and Forming
External Front Load (incl. Walk-in, Truck-in); Top Load (Crucible / Melt)
Heat Source Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas (optional feature); Propane (optional feature); Oil (optional feature); Steam (optional feature); LPG, Other Fuel Mixtures
Unlock Full Specs
to access all available technical data

Similar Products

Explosion Resistant Heating And Drying Ovens - VTUW - Weiss Technik North America, Inc.
Specs
Application Drying; Heat Treatment; Cleanroom
Features Explosion Proof
View Details
Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Application Curing; Drying; Preheat
External Vertical (Bell Top)
Heat Source Infrared / Radiant
View Details
Oxidation Oven -  - Harper International Corporation
Harper International Corporation
Specs
Heat Source Combustion
Atmosphere Air / Oxidizing
Features Cooling
View Details