International Thermal Systems LLC. Pin Oven 7.10™

Description
The NEW 7.10™ Pin Oven. In 7 seconds at 10 passes, the new 7.10™ Pin Oven thermally cross link the exterior coating on aluminum or steel beverage cans for base coat or decorating applications. The newly designed air delivery system in the 7.10™ Pin Oven reduces the chain passes from 12 to 10 while maintaining the required time at temperature on the can. Our patent pending air delivery system provides the shortest time to achieve peak metal temperature while eliminating can spoilage. The 7.10™ Pin Oven’s new air delivery design produces product faster and more efficiently than any other on the market today. The cost saving efficiencies gained through the smaller footprint of the 7.10TM Pin Oven starts with improved air delivery transferring energy more efficiently to the can. The 7.10™ Pin Oven requires less passes which ultimately extends the pin chain life plus reduces centrifugal forces to the can. To further minimize energy consumption costs, our proprietary Sleep Mode is an optional programming feature. Additional information is available in our Sleep Mode Technical Bulletin. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Pin Oven solution for the specific application. Each Pin Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Pin Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE. Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions. Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment. The Pin Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment. Typical Pin Oven Configurations 96 or 126 Tooth Sprocket Design 10 or 13 Degree Right and Left Hand Industry Applications Aerosol Can Making Food and Beverage Pet Food Temperature Ranges Up to 415°F (212°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources LPG Natural Gas Fuel Oil Other Fuel Mixtures Material Handling Options Air Knife Systems to stabilize cans at the entrance and exit of the oven Accommodates multiple pin lengths Construction Specifications Heavy gauge Aluminized Steel High-density energy-saving insulation Panel and can type construction Sealed interior to prevent condensate leakage Access to the interior of the oven, fan, and burner chamber Meet NFPA and CE requirements Pin Oven Features include: Patented 7.10™ Pin Oven air delivery system provides the fastest uniform heat transfer efficiency resulting in the smallest equipment footprint in the industry. Production rates up to 2,400 Cans Per Minute (CPM). The 7.10™ Pin Oven design accommodates multiple pin lengths. Absence of air return wall allows direct access to the oven interior. Interior catwalk creates easy access for maintenance. Automatic chain cleaner, lubrication, and take up will extend chain life. Ambient air cooler system. Air knife systems to stabilize cans at the entrance and exit of the oven. Variable Frequency Drives (VFDs). Proprietary “Sleep Mode” reduces energy consumption.
Description
The NEW 7.10™ Pin Oven. In 7 seconds at 10 passes, the new 7.10™ Pin Oven thermally cross link the exterior coating on aluminum or steel beverage cans for base coat or decorating applications. The newly designed air delivery system in the 7.10™ Pin Oven reduces the chain passes from 12 to 10 while maintaining the required time at temperature on the can. Our patent pending air delivery system provides the shortest time to achieve peak metal temperature while eliminating can spoilage. The 7.10™ Pin Oven’s new air delivery design produces product faster and more efficiently than any other on the market today. The cost saving efficiencies gained through the smaller footprint of the 7.10TM Pin Oven starts with improved air delivery transferring energy more efficiently to the can. The 7.10™ Pin Oven requires less passes which ultimately extends the pin chain life plus reduces centrifugal forces to the can. To further minimize energy consumption costs, our proprietary Sleep Mode is an optional programming feature. Additional information is available in our Sleep Mode Technical Bulletin. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Pin Oven solution for the specific application. Each Pin Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Pin Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE. Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions. Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment. The Pin Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment. Typical Pin Oven Configurations 96 or 126 Tooth Sprocket Design 10 or 13 Degree Right and Left Hand Industry Applications Aerosol Can Making Food and Beverage Pet Food Temperature Ranges Up to 415°F (212°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources LPG Natural Gas Fuel Oil Other Fuel Mixtures Material Handling Options Air Knife Systems to stabilize cans at the entrance and exit of the oven Accommodates multiple pin lengths Construction Specifications Heavy gauge Aluminized Steel High-density energy-saving insulation Panel and can type construction Sealed interior to prevent condensate leakage Access to the interior of the oven, fan, and burner chamber Meet NFPA and CE requirements Pin Oven Features include: Patented 7.10™ Pin Oven air delivery system provides the fastest uniform heat transfer efficiency resulting in the smallest equipment footprint in the industry. Production rates up to 2,400 Cans Per Minute (CPM). The 7.10™ Pin Oven design accommodates multiple pin lengths. Absence of air return wall allows direct access to the oven interior. Interior catwalk creates easy access for maintenance. Automatic chain cleaner, lubrication, and take up will extend chain life. Ambient air cooler system. Air knife systems to stabilize cans at the entrance and exit of the oven. Variable Frequency Drives (VFDs). Proprietary “Sleep Mode” reduces energy consumption.

Suppliers

Company
Product
Description
Supplier Links
Pin Oven - 7.10™ - International Thermal Systems LLC.
Wauwatosa, WI, United States
Pin Oven
7.10™
Pin Oven 7.10™
The NEW 7.10™ Pin Oven. In 7 seconds at 10 passes, the new 7.10™ Pin Oven thermally cross link the exterior coating on aluminum or steel beverage cans for base coat or decorating applications. The newly designed air delivery system in the 7.10™ Pin Oven reduces the chain passes from 12 to 10 while maintaining the required time at temperature on the can. Our patent pending air delivery system provides the shortest time to achieve peak metal temperature while eliminating can spoilage. The 7.10™ Pin Oven’s new air delivery design produces product faster and more efficiently than any other on the market today. The cost saving efficiencies gained through the smaller footprint of the 7.10TM Pin Oven starts with improved air delivery transferring energy more efficiently to the can. The 7.10™ Pin Oven requires less passes which ultimately extends the pin chain life plus reduces centrifugal forces to the can. To further minimize energy consumption costs, our proprietary Sleep Mode is an optional programming feature. Additional information is available in our Sleep Mode Technical Bulletin. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Pin Oven solution for the specific application. Each Pin Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Pin Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE. Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions. Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment. The Pin Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment. Typical Pin Oven Configurations 96 or 126 Tooth Sprocket Design 10 or 13 Degree Right and Left Hand Industry Applications Aerosol Can Making Food and Beverage Pet Food Temperature Ranges Up to 415°F (212°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources LPG Natural Gas Fuel Oil Other Fuel Mixtures Material Handling Options Air Knife Systems to stabilize cans at the entrance and exit of the oven Accommodates multiple pin lengths Construction Specifications Heavy gauge Aluminized Steel High-density energy-saving insulation Panel and can type construction Sealed interior to prevent condensate leakage Access to the interior of the oven, fan, and burner chamber Meet NFPA and CE requirements Pin Oven Features include: Patented 7.10™ Pin Oven air delivery system provides the fastest uniform heat transfer efficiency resulting in the smallest equipment footprint in the industry. Production rates up to 2,400 Cans Per Minute (CPM). The 7.10™ Pin Oven design accommodates multiple pin lengths. Absence of air return wall allows direct access to the oven interior. Interior catwalk creates easy access for maintenance. Automatic chain cleaner, lubrication, and take up will extend chain life. Ambient air cooler system. Air knife systems to stabilize cans at the entrance and exit of the oven. Variable Frequency Drives (VFDs). Proprietary “Sleep Mode” reduces energy consumption.

The NEW 7.10™ Pin Oven.

In 7 seconds at 10 passes, the new 7.10™ Pin Oven thermally cross link the exterior coating on aluminum or steel beverage cans for base coat or decorating applications.

The newly designed air delivery system in the 7.10™ Pin Oven reduces the chain passes from 12 to 10 while maintaining the required time at temperature on the can.

Our patent pending air delivery system provides the shortest time to achieve peak metal temperature while eliminating can spoilage.

The 7.10™ Pin Oven’s new air delivery design produces product faster and more efficiently than any other on the market today. The cost saving efficiencies gained through the smaller footprint of the 7.10TM Pin Oven starts with improved air delivery transferring energy more efficiently to the can.

The 7.10™ Pin Oven requires less passes which ultimately extends the pin chain life plus reduces centrifugal forces to the can.

To further minimize energy consumption costs, our proprietary Sleep Mode is an optional programming feature. Additional information is available in our Sleep Mode Technical Bulletin.

Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Pin Oven solution for the specific application.

Each Pin Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation.

Each Pin Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL, and CE.

Providing a distinct competitive advantage, International Thermal Systems offers a number of patent protected heat processing solutions.

Our Technical Service Department provides international support for ALL makes and models of thermal processing equipment.

The Pin Oven will carry an 18-month extended manufacturer’s warranty from the date of shipment.

Typical Pin Oven Configurations

  • 96 or 126 Tooth Sprocket Design
  • 10 or 13 Degree
  • Right and Left Hand

Industry Applications

  • Aerosol
  • Can Making
  • Food and Beverage
  • Pet Food

Temperature Ranges Up to 415°F (212°C)

Power Source Options

  • Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ
  • Control Voltage 24 Volt DC or 120/220 Volt AC

Heat Sources

  • LPG
  • Natural Gas
  • Fuel Oil
  • Other Fuel Mixtures

Material Handling Options

  • Air Knife Systems to stabilize cans at the entrance and exit of the oven
  • Accommodates multiple pin lengths

Construction Specifications

  • Heavy gauge Aluminized Steel
  • High-density energy-saving insulation
  • Panel and can type construction
  • Sealed interior to prevent condensate leakage
  • Access to the interior of the oven, fan, and burner chamber
  • Meet NFPA and CE requirements

Pin Oven Features include:

  • Patented 7.10™ Pin Oven air delivery system provides the fastest uniform heat transfer efficiency resulting in the smallest equipment footprint in the industry.
  • Production rates up to 2,400 Cans Per Minute (CPM).
  • The 7.10™ Pin Oven design accommodates multiple pin lengths.
  • Absence of air return wall allows direct access to the oven interior.
  • Interior catwalk creates easy access for maintenance.
  • Automatic chain cleaner, lubrication, and take up will extend chain life.
  • Ambient air cooler system.
  • Air knife systems to stabilize cans at the entrance and exit of the oven.
  • Variable Frequency Drives (VFDs).
  • Proprietary “Sleep Mode” reduces energy consumption.
Supplier's Site

Technical Specifications

  International Thermal Systems LLC.
Product Category Ovens (industrial)
Product Number 7.10™
Product Name Pin Oven
Application Curing; Thermal Cross Link
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Fiber Oxidation Oven Production Lines -  - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Air / Oxidizing
View Details
Inert Gas Oven - ANO-640B - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Application Aging; Baking; Curing; Drying; Preheat; Quenching
Heat Source Electric / Resistance
Atmosphere Inert
View Details
Post Curing Ovens for Elastomer Seals -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Application Curing
External Vertical (Bell Top)
View Details
Explosion Resistant Heating And Drying Ovens - VTUW - Weiss Technik North America, Inc.
Specs
Application Drying; Heat Treatment; Cleanroom
Features Explosion Proof
View Details