International Hydraulics Tie-Rod Cylinder - 5" X 4" ITR-5004

Description
5" Bore, 4" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished for extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals
Description
5" Bore, 4" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished for extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals

Suppliers

Company
Product
Description
Supplier Links
Tie-Rod Cylinder - 5
Roanoke, VA, USA
Tie-Rod Cylinder - 5" X 4"
ITR-5004
Tie-Rod Cylinder - 5" X 4" ITR-5004
5" Bore, 4" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished for extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals

5" Bore, 4" Stroke 2500PSI Hydraulic Tie-Rod Cylinder
-Double acting applications
-Rods are hardened 50-55 Rockwell C, superior quality chrome
-plated and high polished finish for long seal life and for
-protection from external corrosion damage;
-Tube: Honed steel, precision finished for extended seal life;
-High tensile strength tie rods with rolled threads for durability;
-100% top quality seals

Supplier's Site

Technical Specifications

  International Hydraulics
Product Category Hydraulic Cylinders
Product Number ITR-5004
Product Name Tie-Rod Cylinder - 5" X 4"
Stroke 4 inch (102 mm)
Rated Load/Force 49062 lbs (22250 kg)
Bore Size 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Cylinder Pumps -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 3.15 to 15.75 inch (80 to 400 mm)
Rated Load/Force 2248 lbs (1020 kg)
Cylinder Configuration Simple
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Block Heavy Duty Double Acting Cylinders - 60383 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 15700 lbs (7120 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
HAC S Aluminium Hydraulic Cylinder WLL ton 50 - 5211100112270 - Certex UK
Specs
Rated Load/Force 110231 lbs (49991 kg)
Body Material Aluminum
View Details